EN
  • EN
  • DE

LP2966IMM-3325/NOPB

Part No LP2966IMM-3325/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V/2.5V 0.15A 8MSOP / LDO Regulator Pos 2.5V3.3V 0.15A/0.15A 8-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 7V
Output Voltage 3.3V, 2.5V
Voltage Dropout (Maximum) 0.27V @ 150mA
Output Current 150mA
Operating Supply Current 300μA ~ 600μA
PSRR 60dB ~ 40dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 779686-LP2966IMM-3325/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LP2966
Introduction Date April 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP2966IMM-3325/NOPB CAD Model

Description

Product Overview: LP2966IMM-3325/NOPB

Manufacturer: Texas Instruments

Part Number: LP2966IMM-3325/NOPB

The LP2966IMM-3325/NOPB is a high-performance, dual-output, low-dropout regulator (LDO) specifically designed by Texas Instruments to deliver a well-regulated power supply. It is capable of providing an output current of up to 150 mA per channel, making it an ideal solution for portable devices where power efficiency is critical.

The device comes in a small 8-pin MSOP (Mini Small Outline Package) that is both space-saving and suitable for automated assembly processes, enhancing its appeal for compact, high-density applications. The NOPB designation indicates that the product is lead-free (No Lead Plating), aligning with environmental standards and regulations such as RoHS (Restriction of Hazardous Substances).

One of the key features of the LP2966IMM-3325/NOPB is its fixed output voltage of 3.3V and 2.5V, which provides a stable and reliable power source for sensitive electronics. The dual independent outputs allow designers to power different sections of their system with a single integrated device, reducing the complexity and the number of components required on the board.

The LDO's low dropout voltage ensures efficient operation even when the input voltage is very close to the output voltage, which is particularly beneficial in battery-operated devices where maximizing battery life is essential. Additionally, the LP2966IMM-3325/NOPB features low noise output, which is crucial for powering noise-sensitive circuits such as RF systems, precision analog circuits, and audio applications.

Safety and protection are also considered with built-in over-temperature and over-current protection circuits that safeguard the device and the system it powers from potential damage due to abnormal operating conditions.

In summary, the LP2966IMM-3325/NOPB from Texas Instruments is a robust, dual-output LDO that offers a compact footprint, high efficiency, and low noise performance, making it an excellent choice for a wide range of applications, including portable devices, wireless communication, and digital electronics.

You May Also Be Interested in

Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess