EN
  • EN
  • DE

LP2967IMM-2828

Part No LP2967IMM-2828
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Dual Micropower 150 mA Low-Dropout Regulator in micro SMD Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202865-LP2967IMM-2828
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2967IMM-2828 CAD Model

Description

The LP2967IMM-2828 is a high-performance, dual-output low-dropout (LDO) regulator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This product is specifically engineered to provide a stable and reliable power supply for a wide range of applications, including but not limited to portable devices, wireless communication, and digital electronics.

Key Features

  • Dual Output Channels: The LP2967IMM-2828 offers two independent LDO regulators in one package, allowing for simultaneous power supply to different parts of a system.
  • Low Dropout Voltage: Designed for efficiency, it has a low dropout voltage, which ensures minimal power loss between the input and output, thereby improving battery life in portable applications.
  • High Accuracy: This LDO regulator provides high output voltage accuracy, which is crucial for sensitive electronic components that require precise voltages for optimal performance.
  • Low Noise Performance: It features low output noise, making it suitable for noise-sensitive applications such as audio or RF circuits.
  • Thermal Protection: The device includes thermal shutdown protection, ensuring that it operates within safe temperature ranges to prevent damage from overheating.
  • Wide Operating Temperature Range: With the ability to function effectively in a broad temperature range, the LP2967IMM-2828 is versatile for use in various environments.

Applications

The LP2967IMM-2828 is ideal for a multitude of applications that demand a reliable and clean power supply. Its dual-channel design makes it perfect for powering complex ICs, such as DSPs, microcontrollers, and FPGAs, which require different voltage levels. It is also well-suited for battery-powered devices, handheld instruments, and portable media players, where power efficiency is critical.

Product Specifications

Parameter Value Output Voltage Adjustable Output Current 150 mA per channel Package 8-VSSOP (MSOP) Temperature Range -40°C to +125°C

The LP2967IMM-2828 by Texas Instruments is a testament to TI's commitment to providing innovative solutions that enhance the performance and efficiency of electronic systems. Its robust feature set and reliable operation make it an excellent choice for designers seeking a versatile power management solution.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess