Product Overview: LP2975IMM-12/NOPB by Texas Instruments
The LP2975IMM-12/NOPB is a high-performance, low-dropout linear regulator (LDO) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This LDO is engineered to deliver a fixed output voltage of 12V with an output accuracy of ±1.5% over line, load, and temperature. It is capable of supplying up to 150 mA of output current, making it suitable for a variety of applications that require a stable and reliable power supply.
This device comes in a compact 8-pin VSSOP package, which is ideal for space-constrained applications. The LP2975IMM-12/NOPB is characterized for operation over an extended temperature range of −40°C to 125°C, ensuring performance in a wide range of environments and applications.
Key Features:
- Stable Output Voltage: Provides a fixed 12V output with high accuracy, ensuring reliable operation of connected components.
- Low Dropout: The low dropout voltage minimizes power loss and improves efficiency, which is crucial for battery-powered devices.
- Output Current: Capable of delivering up to 150 mA of continuous current to meet the needs of various circuits.
- Thermal Protection: Integrated thermal protection safeguards the device against overheating, enhancing system reliability.
- Wide Operating Temperature Range: Operates effectively across a broad range of temperatures, from −40°C to 125°C.
- Compact Package: The small VSSOP package is perfect for applications where board space is at a premium.
The LP2975IMM-12/NOPB also features a low quiescent current, which is beneficial for battery-powered devices as it helps to extend battery life. Additionally, it includes built-in current limiting and over-temperature shutdown features to protect the regulator and the load from abnormal operating conditions.
With its combination of performance, efficiency, and reliability, the LP2975IMM-12/NOPB from Texas Instruments is an excellent choice for designers looking to improve power management in their electronic systems. Whether it's for consumer electronics, industrial equipment, or automotive applications, this LDO regulator delivers consistent performance in a user-friendly package.