EN
  • EN
  • DE

LP2980AIM5-3.0/NOPB

Part No LP2980AIM5-3.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 50MA SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.22V @ 50mA
Output Current 50mA
Operating Supply Current 95μA to 1.2mA
PSRR 63dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3V
Voltage - Dropout (Typical) 0.12V @ 50mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 124981-LP2980AIM5-3.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP2980AIM5-3.0/NOPB CAD Model

Description

The LP2980AIM5-3.0/NOPB from Texas Instruments is a high-quality, reliable, and efficient solution for applications that require low power consumption and minimal heat dissipation. Its compact size, high performance, and extensive protection features make it an excellent choice for a wide range of electronic devices.

This high-performance, low-noise, low-dropout (LDO) voltage regulator operates at an output voltage of 3.0 volts and can handle an output current of up to 50mA, making it suitable for a wide range of low-power applications. This device is designed to provide peak output current while maintaining a low dropout voltage of only 120mV at 50mA load, which significantly enhances its overall performance and efficiency.

One of the standout features of the LP2980AIM5-3.0/NOPB is its ultra-low quiescent current of 0.9µA at 100µA load, which reduces power consumption to a bare minimum. This makes it ideal for battery-powered devices where power conservation is a primary concern. Additionally, it has a shutdown feature that further reduces power consumption when the device is not in operation.

This product comes in a compact SOT-23 package, making it perfect for space-constrained applications. Despite its small size, it offers excellent thermal performance and can operate at temperatures ranging from -40°C to 125°C, ensuring reliable operation even in harsh environments.

The LP2980AIM5-3.0/NOPB also offers various protection features, including over-temperature and over-current protection, which safeguard the device from potential damage caused by abnormal operating conditions. Furthermore, it has a high ripple rejection ratio, which helps to reduce output voltage fluctuations, thereby providing a stable and reliable power supply.

In terms of compatibility, the LP2980AIM5-3.0/NOPB can be used with ceramic, tantalum, or aluminum electrolytic output capacitors, making it a flexible choice for various design requirements. It also features an error flag output that warns of a low output voltage, often due to falling input voltage, which can be used to trigger a system reset.

In conclusion, the LP2980AIM5-3.0/NOPB from Texas Instruments is a high-quality, reliable, and efficient solution for applications that require low power consumption and minimal heat dissipation. Its compact size, high performance, and extensive protection features make it an excellent choice for a wide range of electronic devices.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6151 $52.2835
200+ $0.5047 $100.9400
310+ $0.4889 $151.5590
425+ $0.4732 $201.1100
550+ $0.4574 $251.5700
735+ $0.4101 $301.4235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,020 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess