EN
  • EN
  • DE

LP2980AIM5-3.3/NOPB

Part No LP2980AIM5-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 50MA SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.22V @ 50mA
Output Current 50mA
Operating Supply Current 95μA to 1.2mA
PSRR 63dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.12V @ 50mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 117164-LP2980AIM5-3.3/NOPB
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian LP2980AIM5-3.3/NOPB CAD Model

Description

The LP2980AIM5-3.3/NOPB from Texas Instruments is a high-performance, low-noise, low-dropout (LDO) voltage regulator that offers a reliable, compact, and efficient power supply solution. Its low dropout voltage, low quiescent current, low noise operation, and built-in protection features make it an ideal choice for a wide range of applications.

The LP2980AIM5-3.3/NOPB offers a fixed output voltage of 3.3V, with an impressive accuracy of 1%. It boasts a low dropout voltage of typically 1 mV at light loads and below 1V at full load. This makes it an ideal choice for battery-powered devices where power efficiency is of paramount importance. The device also boasts a low quiescent current of 80 uA at full load, which further enhances its suitability for battery-operated devices.

Another significant feature of the LP2980AIM5-3.3/NOPB is its low noise operation. The device is designed to minimize output noise, a critical consideration for sensitive electronic applications. The device also includes a noise bypass pin that further reduces noise.

The LP2980AIM5-3.3/NOPB is designed with built-in protection features to ensure reliable operation. These include thermal shutdown protection, which prevents the device from overheating, and current limit protection to safeguard against excessive current draw.

The LP2980AIM5-3.3/NOPB is housed in a small SOT-23 package, making it a compact solution suitable for space-constrained applications. Despite its small size, the device is designed to deliver robust performance, with a specified output current of 50 mA.

In terms of applications, the LP2980AIM5-3.3/NOPB is versatile and can be used in a wide range of electronic devices. These include portable and battery-powered devices, cellular phones, personal digital assistants (PDAs), digital cameras, handheld games, and other personal electronic devices.

In conclusion, the LP2980AIM5-3.3/NOPB from Texas Instruments is a high-performance, low-noise, low-dropout voltage regulator that offers a reliable, compact, and efficient power supply solution. Its low dropout voltage, low quiescent current, low noise operation, and built-in protection features make it an ideal choice for a wide range of applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4705 $51.7550
260+ $0.3860 $100.3600
405+ $0.3740 $151.4700
555+ $0.3619 $200.8545
715+ $0.3499 $250.1785
960+ $0.3137 $301.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,520 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess