EN
  • EN
  • DE

LP2980AIM5-3.8/NOPB

Part No LP2980AIM5-3.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.8V 50MA SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3.8V
Dropout Voltage-Max 0.22V @ 50mA
Output Current 50mA
Operating Supply Current 95μA to 1.2mA
PSRR 63dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1056151-LP2980AIM5-3.8/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2980AIM5-3.8/NOPB CAD Model

Description

Product Overview: LP2980AIM5-3.8/NOPB

The LP2980AIM5-3.8/NOPB is a high-performance, low-dropout regulator (LDO) from Texas Instruments, designed to deliver a well-regulated 3.8V output from a wider input voltage range. This micro-power voltage regulator is ideal for battery-powered systems and portable applications due to its low quiescent current and excellent stability with low-ESR output capacitors.

Key Features

  • Output Voltage: Precisely regulated 3.8V output, suitable for a variety of low-voltage electronics.
  • High Accuracy: Output voltage tolerance is typically ±0.5% at 25°C and ±1% in the full operating temperature range, ensuring reliable performance.
  • Low Dropout: Offers a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: The device consumes a very low idle current, which is extremely beneficial for battery life conservation in portable devices.
  • Stability: Stable with low-ESR capacitors, which reduces the size and cost of the external components.
  • Thermal Protection: Includes built-in thermal shutdown protection to prevent damage from overheating.
  • Current Limiting: Features current limiting to safeguard the device and the load from fault conditions.
  • Package: Available in a small SOT-23 package, making it ideal for space-constrained applications.

Applications

  • Battery-powered devices
  • Portable and handheld equipment
  • Mobile phones and PDAs
  • Digital cameras and audio devices
  • Wireless communication systems

The LP2980AIM5-3.8/NOPB LDO from Texas Instruments is a reliable and efficient solution for maintaining a stable voltage in a variety of electronic devices. Its low dropout, high accuracy, and low power consumption make it an excellent choice for designers looking to optimize power management in their applications. Additionally, the device's small form factor and compatibility with low-cost capacitors allow for economical and flexible design options.

You May Also Be Interested in

Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess