EN
  • EN
  • DE

LP2980AIM5-4.7

Part No LP2980AIM5-4.7
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package | IC REG LINEAR 4.7V 50MA SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 16V
Min/Fixed Output Voltage 4.7V
Maximum Dropout Voltage 0.22V at 50mA
Output Current 50mA
Current - Quiescent (Iq) 95μA
Maximum Supply Current 1.2mA
PSRR 63dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LP2980
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1202883-LP2980AIM5-4.7
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2980AIM5-4.7 CAD Model

Description

The LP2980AIM5-4.7 is a fixed-output, low-dropout (LDO) regulator designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This high-quality voltage regulator offers a precise 4.7V output with an impressive dropout voltage, making it ideal for battery-powered devices and other applications where power efficiency is crucial.

Key Features

  • Precision Output: This LDO regulator provides a stable 4.7V output, which is critical for sensitive electronic components that require consistent power to operate effectively.
  • Low Dropout Voltage: The device features a low dropout voltage, which allows it to continue regulating the output voltage even when the input-to-output voltage differential is minimal. This enhances the efficiency of the system by allowing operation closer to the battery's end-of-life voltage.
  • High Efficiency: With its low quiescent current, the LP2980AIM5-4.7 is optimized for low-power consumption, making it an excellent choice for portable and battery-operated devices.
  • Thermal Protection: The built-in thermal shutdown feature prevents the device from overheating, ensuring reliable performance and longevity.
  • Current Limiting: The current limit protection helps safeguard the regulator and the downstream circuitry from damage due to excessive current.

Applications

The LP2980AIM5-4.7 is suitable for a wide range of applications, including but not limited to:

  • Mobile Phones
  • Portable Media Players
  • Wireless LAN Devices
  • GPS Receivers
  • Personal Digital Assistants (PDAs)

Product Specifications

Parameter Value Output Voltage 4.7V Dropout Voltage Typically 280mV at 100mA Output Current Up to 100mA Package Type SOT-23-5

With its robust feature set and reliable performance, the LP2980AIM5-4.7 is an excellent choice for designers seeking a high-quality voltage regulator for their next project.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess