EN
  • EN
  • DE

LP2980IM5X-3.8/NOPB

Part No LP2980IM5X-3.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.8V 50MA SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3.8V
Dropout Voltage-Max 0.22V @ 50mA
Output Current 50mA
Operating Supply Current 95μA to 1.2mA
PSRR 63dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1056167-LP2980IM5X-3.8/NOPB
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Computers & Computer Peripherals, Power Management, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian LP2980IM5X-3.8/NOPB CAD Model

Description

LP2980IM5X-3.8/NOPB - Texas Instruments

The LP2980IM5X-3.8/NOPB is a high-performance, micro-power voltage regulator from Texas Instruments, designed to deliver a fixed output voltage of 3.8V with up to 50 mA of load current. This regulator is part of the LP2980 series, which is known for its low dropout voltage and low quiescent current, making it an excellent choice for battery-powered applications where power efficiency is critical.

This device comes in a compact SOT-23 package, which is ideal for space-constrained applications. It is characterized by its high accuracy, with a specified output voltage tolerance of ±0.5% at room temperature and ±1% over the full temperature range of -40°C to 125°C. This precision ensures reliable operation for sensitive electronic circuits.

One of the key features of the LP2980IM5X-3.8/NOPB is its low dropout voltage, typically just 280 mV at full load, which allows for better regulation and efficiency even when the supply voltage is close to the output voltage. The low quiescent current of typically 30 µA (850 µA during peak load) further enhances its suitability for portable applications, as it helps to prolong battery life.

The regulator also includes a variety of safety and convenience features. It has built-in current limiting and thermal shutdown to protect against fault conditions. The device also includes a low-battery warning indicator, which signals when the input voltage falls below a preset threshold, allowing for preventive maintenance before power failure occurs.

With its impressive combination of features, the LP2980IM5X-3.8/NOPB is a robust power management solution for a wide range of applications, including PDAs, mobile phones, wireless devices, and other portable consumer electronics. Its lead-free and RoHS-compliant design also makes it an environmentally friendly choice for manufacturers looking to create sustainable products.

You May Also Be Interested in

Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess