EN
  • EN
  • DE

LP2981A-28DBVTG4

Part No LP2981A-28DBVTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V 0.1A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.8V
Dropout Voltage-Max 0.37V @ 100mA
Output Current 100mA
Operating Supply Current 95μA to 1.7mA
PSRR 63dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1056188-LP2981A-28DBVTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2981A-28DBVTG4 CAD Model

Description

Introducing the LP2981A-28DBVTG4 from Texas Instruments

The LP2981A-28DBVTG4 is a high-performance, low-dropout (LDO) voltage regulator that offers a precise voltage supply tailored for battery-powered and low-voltage applications. Manufactured by the renowned Texas Instruments, this component is designed to maintain stability and efficiency even under varying load conditions and supply voltages, making it an ideal choice for portable electronics.

Key Features

  • Output Voltage: The LP2981A-28DBVTG4 provides a fixed output voltage of 2.8V, which is essential for consistent operation of sensitive electronic circuits.
  • High Accuracy: This voltage regulator boasts an impressive accuracy of ±0.5%, ensuring reliable performance for critical applications.
  • Low Dropout: With a very low dropout voltage, this device can continue to provide a stable output even when the input voltage is close to the output voltage, maximizing battery life.
  • Current Capacity: It can deliver up to 100mA of continuous output current, suitable for a wide range of low-power devices.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device from overheating, enhancing its reliability and lifespan.
  • Package: The LP2981A-28DBVTG4 comes in a compact SOT-23-5 package, which is perfect for space-constrained applications.

Applications

The LP2981A-28DBVTG4 is versatile and can be used in various applications, including:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Digital Cameras
  • Portable Media Players
  • Handheld Instruments

Conclusion

With its combination of high accuracy, low dropout, and robust protection features, the LP2981A-28DBVTG4 from Texas Instruments stands out as a reliable power management solution. Its small footprint and ease of integration make it an excellent choice for designers looking to optimize their power-sensitive applications. Whether you are developing the next generation of portable devices or working on specialized low-voltage electronics, the LP2981A-28DBVTG4 is a component that promises performance and dependability.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Panasonic
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4078 $50.9750
300+ $0.3347 $100.4100
465+ $0.3242 $150.7530
640+ $0.3137 $200.7680
825+ $0.3033 $250.2225
1,105+ $0.2719 $300.4495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess