EN
  • EN
  • DE

LP2985-18DBVRG4

Part No LP2985-18DBVRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 150-mA LOW-NOISE LOW-DROPOUT REGULATOR WITH SHUTDOWN | IC REG LINEAR 1.8V 150MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Output Type Fixed
Voltage - Input (Maximum) 16V
Min/Fixed Output Voltage 1.8V
Maximum Dropout Voltage 0.58V at 150mA
Output Current 150mA
Current - Quiescent (Iq) 95μA
Maximum Supply Current 2.5mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LP2985-18
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1202968-LP2985-18DBVRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2985-18DBVRG4 CAD Model

Description

The LP2985-18DBVRG4 is a high-performance, low-dropout regulator (LDO) from Texas Instruments, designed to maintain precision voltage regulation and stability. This component is a perfect fit for a wide range of applications, including portable devices, where power efficiency and conservation are critical.

Key Features

  • Output Voltage: The LP2985-18DBVRG4 provides a fixed output voltage of 1.8V, which is ideal for powering low-voltage logic and ICs.
  • High Accuracy: With an output voltage accuracy of ±0.5%, this LDO ensures reliable performance for sensitive electronic circuits.
  • Low Dropout: The low dropout voltage allows the regulator to maintain output voltage regulation with a minimal difference between the input and output voltages, making it highly efficient in battery-operated devices.
  • Current Capacity: It can deliver up to 150 mA of output current, suitable for a variety of small-scale applications.
  • Low Quiescent Current: The device features a low quiescent current, which reduces power consumption when in standby mode, thus extending battery life in portable applications.
  • Thermal Protection: It includes built-in thermal shutdown protection to prevent damage from overheating.
  • Stable with Low-ESR Output Capacitors: The regulator is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than other types of capacitors, improving the transient response.

Applications

The LP2985-18DBVRG4 is versatile and can be used in various applications, including:

  • Cellular phones
  • Handheld GPS devices
  • Personal digital assistants (PDAs)
  • Portable media players
  • Wireless peripherals

Package and Quality

This LDO comes in a compact SOT-23-5 package, making it suitable for space-constrained applications. As with all Texas Instruments products, the LP2985-18DBVRG4 is manufactured to the highest quality standards, ensuring reliability and performance for critical applications.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3780
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2614 $50.9730
410+ $0.2449 $100.4090
635+ $0.2366 $150.2410
910+ $0.2200 $200.2000
1,185+ $0.2118 $250.9830
1,475+ $0.2035 $300.1625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,800 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess