EN
  • EN
  • DE

LP2985-18DBVT

Part No LP2985-18DBVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.58V @ 150mA
Output Current 150mA
Operating Supply Current 95μA to 2.5mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1056233-LP2985-18DBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2985-18DBVT CAD Model

Description

Product Overview: LP2985-18DBVT

The LP2985-18DBVT is a high-performance, low-dropout regulator (LDO) from Texas Instruments designed to maintain precision voltage control in a variety of applications. This LDO offers a fixed output voltage of 1.8V, which is ideal for powering sensitive electronic components that require a stable and accurate power supply. The device is housed in a compact DBVT package, making it suitable for space-constrained applications.

Key Features

  • Stable Output Voltage: The LP2985-18DBVT provides a stable 1.8V output with a high accuracy rate, ensuring reliable performance for critical circuit components.
  • Low Dropout: With a low dropout voltage, this LDO maintains its output regulation with minimal difference between the input and output voltages, which is essential for battery-powered devices where efficiency is key.
  • High Peak Current Capability: It can deliver up to 150 mA of output current, which is sufficient for a wide range of low-power applications.
  • Low Quiescent Current: The device features a low quiescent current, contributing to extended battery life in portable applications.
  • Thermal Shutdown and Current Limit Protection: Built-in safety features such as thermal shutdown and current limit protection safeguard the device and the load from damage due to overheating and overcurrent conditions.
  • Small Footprint: The DBVT package is small and surface-mountable, making it an excellent choice for compact PCB layouts.

Applications

The LP2985-18DBVT is versatile and can be used in a multitude of electronic circuits. Common applications include:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Digital Cameras
  • Portable Media Players
  • Microcontrollers and Digital Logic Supplies
  • Wireless LAN Devices

With its precise voltage regulation, low power consumption, and compact packaging, the LP2985-18DBVT from Texas Instruments is an excellent choice for designers looking to optimize power management in their next project.

Additional Information

For detailed technical specifications, application notes, and design resources, visit the Texas Instruments website or consult the LP2985-18DBVT datasheet. Texas Instruments provides extensive support to ensure successful integration of their products into your designs.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2614 $50.9730
410+ $0.2449 $100.4090
635+ $0.2366 $150.2410
910+ $0.2200 $200.2000
1,185+ $0.2118 $250.9830
1,475+ $0.2035 $300.1625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,380 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess