EN
  • EN
  • DE

LP2985-29DBVRG4

Part No LP2985-29DBVRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 150-mA LOW-NOISE LOW-DROPOUT REGULATOR WITH SHUTDOWN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202969-LP2985-29DBVRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LP2985-29DBVRG4 CAD Model

Description

Product Overview: LP2985-29DBVRG4 from Texas Instruments

The LP2985-29DBVRG4 is a high-performance, low-dropout regulator (LDO) from Texas Instruments, designed to maintain precision voltage control in a variety of applications. This regulator is capable of delivering a fixed output voltage of 2.9V with an output current of up to 150mA, making it an ideal choice for battery-powered devices, portable electronics, and other low-power applications.

With its low dropout voltage, the LP2985-29DBVRG4 ensures efficient operation even when the input voltage is very close to the output voltage, which is particularly beneficial for prolonging battery life in portable devices. The device also features a low ground pin current at all loads, which further enhances its efficiency.

Key Features:

  • Output Voltage: Fixed 2.9V with high accuracy.
  • Output Current: Capable of delivering up to 150mA.
  • Low Dropout: Minimal voltage difference between the input and output required for optimal performance.
  • High Efficiency: Low ground pin current improves overall efficiency, especially beneficial for battery-powered applications.
  • Thermal Protection: Built-in over-temperature shutdown safeguards the device from excessive heat.
  • Current Limit: Offers output current limiting to protect the device from over-current conditions.
  • Small Form Factor: Available in a compact SOT-23-5 package, ideal for space-constrained applications.

The LP2985-29DBVRG4 also boasts excellent load and line regulation, ensuring a stable output voltage despite changes in the load or variations in the input voltage. This stability is critical for sensitive electronics that require a consistent power supply for optimal performance.

For design flexibility, the device is compatible with ceramic, tantalum, and aluminum electrolytic capacitors, allowing designers to select the most appropriate capacitors based on performance, size, and cost considerations. Its low-noise performance and fast transient response make it suitable for RF and analog circuits that demand a clean power supply.

Overall, the LP2985-29DBVRG4 from Texas Instruments is a robust and reliable LDO voltage regulator that offers a combination of features designed to enhance the performance and longevity of your electronic designs.

You May Also Be Interested in

Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3780
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess