EN
  • EN
  • DE

LP2985AIBP-3.0

Part No LP2985AIBP-3.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 0.15A 5USMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 16V
Output Voltage 3V
Voltage Dropout (Maximum) 0.58V @ 150mA
Output Current 150mA
Operating Supply Current 95μA ~ 2.5mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 5-VFBGA
Manufacturer Package 5-uSMD
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 739376-LP2985AIBP-3.0
Popularity Medium
Supply and Demand Status Limited
Family Name LP2985
Introduction Date March 01, 2000
ECCN EAR99
Country of Origin Malaysia, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LP2985AIBP-3.0 CAD Model

Description

Product Overview: LP2985AIBP-3.0

The LP2985AIBP-3.0 is a high-performance, micro-power, low-noise voltage regulator from Texas Instruments, designed to deliver a fixed output voltage of 3.0V with an impressive accuracy. This component is part of TI's LP2985 series, which is renowned for its low dropout and low quiescent current, making it an ideal choice for battery-powered devices where energy efficiency is paramount.

Key Features

  • Output Voltage: Precisely regulated 3.0V output, suitable for a wide range of applications including microcontrollers, sensors, and analog circuits.
  • High Accuracy: Output voltage accuracy of ±0.5% at room temperature, ensuring reliable performance for sensitive electronics.
  • Low Dropout Voltage: A low dropout voltage of typically 280 mV at 150 mA load, allowing for better performance in low input voltage scenarios.
  • Low Quiescent Current: Ultra-low quiescent current of 850 µA (typical) at full load, which significantly extends battery life in portable applications.
  • Low Noise: With an optimized design for low noise operation, it is an excellent choice for RF and precision analog systems.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device from overheating, enhancing system reliability.
  • Stable with Low ESR Capacitors: Stable with ceramic capacitors, which reduces board space and component cost.

Applications

The LP2985AIBP-3.0 is versatile and can be used in a variety of applications, including:

  • Portable Devices
  • Wireless Communication Systems
  • Power Management for PDAs, GPS Devices, and Smartphones
  • Audio and Video Equipment
  • Analog and Digital Sensor Systems

Product Specifications

The device is offered in a compact SOT-223 package, making it suitable for space-constrained applications. It is characterized for operation over an ambient temperature range of −40°C to 125°C, which allows for use in a broad range of environments and conditions.

In summary, the LP2985AIBP-3.0 from Texas Instruments stands out with its combination of high accuracy, low power consumption, and low noise operation, making it a top choice for designers looking to optimize the performance and battery life of their portable and noise-sensitive electronic devices.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4907 $51.5235
250+ $0.4027 $100.6750
385+ $0.3901 $150.1885
530+ $0.3775 $200.0750
690+ $0.3649 $251.7810
920+ $0.3272 $301.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess