EN
  • EN
  • DE

LP2985AIBP-3.3

Part No LP2985AIBP-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator Designed for Use with Very Low ESR Output Capacitors | IC REG LINEAR 3.3V 150MA 5USMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 16V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 0.58V at 150mA
Output Current 150mA
Current - Quiescent (Iq) 95μA
Maximum Supply Current 2.5mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 5-VFBGA
Supplier Device Package 5-μSMD (0.93x1.11)
Family Part Number LP2985
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1202977-LP2985AIBP-3.3
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP2985AIBP-3.3 CAD Model

Description

Product Overview: LP2985AIBP-3.3

The LP2985AIBP-3.3 is a high-performance, low-dropout regulator (LDO) from Texas Instruments designed to maintain precision voltage regulation across a wide range of applications. Offering a fixed output voltage of 3.3V, this LDO is capable of delivering a continuous current of up to 150mA, making it an excellent choice for small, battery-powered electronics where efficiency and minimal power loss are critical.

Key Features

  • Stable Output: The LP2985AIBP-3.3 provides a stable 3.3V output with a tight output voltage tolerance, ensuring reliable performance for sensitive electronic circuits.
  • Low Dropout Voltage: With a low dropout voltage, this LDO can continue to provide a regulated output even when the supply voltage is close to the output voltage, maximizing battery life in portable applications.
  • High Accuracy: The output voltage is accurate to within ±1%, which is essential for precision analog circuits and microcontrollers that require consistent power to operate correctly.
  • Low Quiescent Current: The device features a low quiescent current, making it suitable for battery-operated devices where power conservation is paramount.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device from damage due to overheating, enhancing its reliability and lifespan.
  • Current Limiting: The LP2985AIBP-3.3 includes current limiting features to protect both the regulator and the downstream components from excessive current conditions.

Applications

The versatility of the LP2985AIBP-3.3 allows it to be used in a variety of applications, including:

  • Battery-powered devices
  • Portable and handheld electronics
  • Microcontroller power supplies
  • Reference voltage sources
  • Analog and digital circuits requiring a precise 3.3V supply

Package and Availability

The Texas Instruments LP2985AIBP-3.3 is available in a compact, 5-pin SOT-23 package, which is suitable for space-constrained applications. It is widely available through various electronics distributors and can be sourced in single or bulk quantities to meet the needs of both small-scale projects and large production runs.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess