EN
  • EN
  • DE

LP2985AIM5-1.5

Part No LP2985AIM5-1.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Micropower 150 mA Low-Noise Low-Dropout Regulator in SOT-23 and micro SMD packages for Applications with Output Voltages 2.0V Designed for Use with Very Low EESR Output Capacitors | IC REG LINEAR 1.5V 150MA SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 16V
Min/Fixed Output Voltage 1.5V
Maximum Dropout Voltage 0.58V at 150mA
Output Current 150mA
Current - Quiescent (Iq) 95μA
Maximum Supply Current 2.5mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LP2985
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1202978-LP2985AIM5-1.5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2985AIM5-1.5 CAD Model

Description

Product Overview: Texas Instruments LP2985AIM5-1.5

The LP2985AIM5-1.5 from Texas Instruments is a high-performance, micro-power voltage regulator that is specifically designed to deliver a fixed output of 1.5 volts with an impressive accuracy. This low-dropout regulator (LDO) is capable of supplying an output current of up to 150 mA, making it an excellent choice for small, battery-powered electronics where power efficiency is crucial.

Key Features

  • Stable Output: The LP2985AIM5-1.5 provides a stable 1.5V output, which is critical for sensitive electronic components that require a consistent voltage to operate correctly.
  • High Accuracy: This voltage regulator offers a high accuracy output with a tight tolerance, ensuring that the device functions reliably under various conditions.
  • Low Dropout: With a low dropout voltage, the LP2985AIM5-1.5 can continue to provide a regulated output even when the supply voltage is very close to the output voltage, making it ideal for battery-operated devices.
  • Low Quiescent Current: The device features a low quiescent current, which minimizes the amount of power used when the device is in standby mode, thereby extending battery life.
  • Thermal Protection: It includes built-in thermal shutdown protection that safeguards the regulator and the overall system from damage due to excessive temperatures.
  • Current Limiting: The current limiting feature protects the device and the load from damage in the event of an output overload or short-circuit condition.

Applications

The LP2985AIM5-1.5 is suitable for a variety of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Mobile phones and PDAs
  • Wireless LAN devices
  • Handheld instruments
  • MP3 players

Package and Quality

Encased in a compact SOT-23-5 package, the LP2985AIM5-1.5 occupies minimal space on a circuit board, which is a valuable attribute for space-constrained applications. Furthermore, Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet the rigorous standards expected of a leading semiconductor manufacturer, ensuring reliability and performance.

Overall, the LP2985AIM5-1.5 LDO voltage regulator is an excellent choice for designers looking for a high-quality, energy-efficient solution for their power management needs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6581 $52.6480
190+ $0.5400 $102.6000
290+ $0.5232 $151.7280
400+ $0.5063 $202.5200
515+ $0.4894 $252.0410
685+ $0.4388 $300.5780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess