EN
  • EN
  • DE

LP2985AIM5-2.0/NOPB

Part No LP2985AIM5-2.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2V
Dropout Voltage-Max 0.58V @ 150mA
Output Current 150mA
Operating Supply Current 95μA to 2.5mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2V
Voltage - Dropout (Typical) 0.28V @ 150mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 002672-LP2985AIM5-2.0/NOPB
Ultra Librarian 3D Model Ultra Librarian LP2985AIM5-2.0/NOPB CAD Model

Description

The LP2985AIM5-2.0/NOPB is a low-dropout regulator from Texas Instruments, designed to deliver high performance and exceptional quality. This product is a part of the LP2985 series, which is known for its impressive features and reliable functionality.

This regulator is capable of supplying 150mA output current with a dropout voltage of just 300mV at 150mA load. It is designed in an SOT-23-5 package, which is small and compact, making it suitable for space-constrained applications. It operates over an input voltage range of 2.5V to 16V, providing great flexibility for a wide range of applications. The output voltage of this regulator is fixed at 2.0V, which is ideal for powering a variety of digital and analog circuits.

One of the standout features of the LP2985AIM5-2.0/NOPB is its low noise operation. It has a low output noise of 30µVRMS, which makes it suitable for noise-sensitive applications such as audio and RF applications. Additionally, it has excellent line and load regulation specifications, ensuring stable operation under varying input voltage and load conditions.

The LP2985AIM5-2.0/NOPB also boasts of a high power supply rejection ratio (PSRR) of 60dB at 1kHz, which helps to suppress any noise or disturbances on the input power supply. This feature is particularly beneficial in battery-powered applications, where the input power supply can often be noisy.

This product also features a shutdown mode, which reduces the operating current to less than 1µA, making it an energy-efficient choice. It also has built-in current limit and thermal shutdown protection features, which enhance the safety and reliability of the device.

The LP2985AIM5-2.0/NOPB is RoHS compliant and lead-free, making it an environmentally friendly choice. It also complies with the NOPB (No purposely added lead) standard, which is part of Texas Instruments' commitment to producing environmentally friendly products.

In conclusion, the LP2985AIM5-2.0/NOPB from Texas Instruments is a high-performance, low-dropout regulator that offers a host of features. Its compact size, low noise operation, excellent regulation characteristics, and safety features make it an ideal choice for a wide range of applications.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Panasonic
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess