EN
  • EN
  • DE

LP2985AIM5-3.1

Part No LP2985AIM5-3.1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.1V 150MA SOT23-5 / Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages Designed for Use with Very Low ESR Output Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Part Status Obsolete (End Of Life)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Voltage - Output (Min/Fixed) 3.1V
Maximum Dropout Voltage 0.58V at 150mA
Current - Output 150mA
Current - Quiescent (Iq) 95μA
Current - Supply (Maximum) 2.5mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Part Number Series LP2985
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810705-LP2985AIM5-3.1
Ultra Librarian 3D Model Ultra Librarian LP2985AIM5-3.1 CAD Model

Description

Product Overview: LP2985AIM5-3.1

The LP2985AIM5-3.1 is a high-performance, low-noise micro-power voltage regulator from Texas Instruments, designed to deliver a fixed output voltage of 3.1V with up to 150 mA of load current. This regulator is part of the LP2985 series, which is known for its low dropout voltage and low quiescent current, making it an ideal choice for battery-powered applications where extended battery life is crucial.

Key Features

  • Output Voltage: Precisely regulated 3.1V output voltage to power sensitive electronics.
  • High Accuracy: Output voltage accuracy of ±1%, ensuring reliable and consistent performance.
  • Low Dropout Voltage: A dropout voltage as low as 280 mV at 150 mA load, which enhances efficiency in low-voltage operations.
  • Low Quiescent Current: Typically 850 µA at full load, which reduces power consumption when idle and extends battery life.
  • Thermal Protection: Built-in thermal shutdown protection that safeguards the device from overheating and potential damage.
  • Current Limiting: Internal current limiting features protect against output overload conditions.
  • Stable with Low ESR Capacitors: Stable with ceramic capacitors, which can be smaller, more reliable, and less expensive than tantalum or aluminum electrolytic capacitors.

Applications

The LP2985AIM5-3.1 is versatile and can be used in a wide variety of applications, including:

  • Battery-powered devices such as portable media players, handheld gaming consoles, and digital cameras.
  • Mobile phones and other personal electronics that require precise voltage regulation.
  • Reference voltage sources for analog-to-digital converters and other precision circuitry.
  • Microcontroller power supplies where a stable and noise-free voltage is necessary for accurate performance.

Package and Quality

Encased in a small SOT-23 package, the LP2985AIM5-3.1 is compact and suitable for space-constrained applications. Additionally, it is characterized for performance over the full industrial temperature range of -40°C to 125°C, ensuring reliability across various operating conditions. Texas Instruments is committed to high-quality standards, and this product is no exception, providing dependable and consistent performance for your electronic designs.

With its combination of features, the LP2985AIM5-3.1 from Texas Instruments stands out as a robust solution for any application requiring a stable and efficient power supply.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3863 $55.4520
90+ $1.1375 $102.3750
140+ $1.1020 $154.2800
190+ $1.0664 $202.6160
245+ $1.0309 $252.5705
325+ $0.9242 $300.3650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,451 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess