EN
  • EN
  • DE

LP2985IM5-5.7/NOPB

Part No LP2985IM5-5.7/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5.7V 150MA SOT23-5  /  Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 16V
Voltage - Output (Min/Fixed) 5.7V
Voltage Dropout (Max) 0.58V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 95 µA
Current - Supply (Max) 2.5 mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number LP2985
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LP2985IM5-5.7/NOPB-ND,-296-40338-1-ND,296-40338-6,296-40338-1,296-40338-2
Standard Package 1,000
Win Source Part Number 1070536-LP2985IM5-5.7/NOPB
Ultra Librarian 3D Model Ultra Librarian LP2985IM5-5.7/NOPB CAD Model

Description

Overview of Texas Instruments LP2985IM5-5.7/NOPB

The Texas Instruments LP2985IM5-5.7/NOPB is a high-performance, low-dropout regulator designed for maintaining a stable output voltage with a low voltage drop under a range of operating conditions. This device is part of the LP2985 series and is specifically engineered to deliver a fixed output voltage of 5.7V, making it an ideal choice for a wide array of applications that require precise voltage regulation.

Key Features

  • Output Voltage: Fixed output of 5.7V, suitable for various digital and analog circuits that require a stable voltage supply.
  • High Accuracy: Offers tight output voltage tolerance, ensuring reliable performance for sensitive electronic components.
  • Low Dropout Voltage: The low dropout (LDO) feature allows the regulator to operate effectively even when the supply voltage is very close to the output voltage, enhancing system efficiency.
  • Output Current: Capable of delivering up to 150 mA of output current, sufficient for low-power devices and standby power applications.
  • Thermal Protection: Integrated thermal shutdown protection helps prevent damage from overheating, thus improving the longevity of the device.
  • Stable with Low-ESR Capacitors: The LP2985IM5-5.7/NOPB remains stable with ceramic capacitors, which have lower equivalent series resistance (ESR) compared to other capacitor types.
  • Noise Reduction: Includes a noise bypass pin for an optional noise reduction capacitor to minimize voltage noise.

Applications

  • Portable devices such as PDAs, cell phones, and handheld instruments
  • Battery-powered equipment
  • Reference voltage sources
  • Consumer electronics
  • Power management for DSPs, microcontrollers, and other digital ICs

Package and Quality

The LP2985IM5-5.7/NOPB is available in a compact SOT-23-5 package, which is designed for space-constrained applications. The NOPB designation indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations. Texas Instruments' commitment to quality ensures that this voltage regulator is a reliable choice for designers seeking to integrate a robust power management solution into their electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9560 $50.8560
63+ $1.6050 $101.1150
97+ $1.5548 $150.8156
133+ $1.5047 $200.1251
172+ $1.4545 $250.1740
231+ $1.3040 $301.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 201,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess