Product Overview: LP2985IM5X-1.5
The LP2985IM5X-1.5 is a highly stable, low noise voltage regulator designed and manufactured by Texas Instruments. This precision regulator is part of TI's extensive range of power management integrated circuits, designed to cater to a wide variety of applications that require a stable and reliable power supply.
Key Features
- Output Voltage: The device provides a fixed output voltage of 1.5V, which is ideal for low-voltage applications.
- High Accuracy: It offers an impressive output voltage accuracy of ±1%, ensuring that the powered device operates within its optimal voltage range.
- Low Dropout: With a low dropout voltage, the LP2985IM5X-1.5 can continue to provide a stable output even when the input-to-output voltage differential is minimal.
- Low Noise: The regulator is specifically designed to suppress noise, making it suitable for noise-sensitive applications such as RF circuits and precision instrumentation.
- Current Limiting and Thermal Protection: Built-in current limiting and thermal shutdown features protect the device and the application from damage due to excessive current or overheating.
- Small Footprint: Packaged in a compact SOT-23 form factor, the LP2985IM5X-1.5 occupies minimal space on a circuit board, making it ideal for space-constrained applications.
Applications
The LP2985IM5X-1.5 is versatile and can be used in various applications, including:
- Battery-powered devices
- Portable and handheld equipment
- Reference voltage sources
- Consumer electronics
- Automotive infotainment systems
Quality and Reliability
As with all Texas Instruments products, quality and reliability are at the forefront of the LP2985IM5X-1.5's design and manufacturing process. Customers can expect consistent performance and longevity, which is particularly important for applications where downtime can have significant consequences.
Overall, the LP2985IM5X-1.5 from Texas Instruments is a robust, efficient, and precise voltage regulator that offers a reliable solution for a wide range of power management requirements.