EN
  • EN
  • DE

LP2986AIMM-3.0/NOPB

Part No LP2986AIMM-3.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 0.2A 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.35V @ 200mA
Output Current 200mA
Operating Supply Current 120μA to 3.7mA
PSRR 65dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3V
Voltage - Dropout (Typical) 0.18V @ 200mA
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 140743-LP2986AIMM-3.0/NOPB
Ultra Librarian 3D Model Ultra Librarian LP2986AIMM-3.0/NOPB CAD Model

Description

The LP2986AIMM-3.0/NOPB is a high-performance, low-dropout regulator from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog integrated circuits and embedded processors. This product is designed to provide a 3.0V power supply, making it ideal for various applications, including battery-powered systems, cellular phones, and radio frequency (RF) communications equipment.

The LP2986AIMM-3.0/NOPB is part of the LP2986 series and is characterized by its ability to provide a high output current of 200mA while maintaining a low dropout of 1.5V at full load. This feature ensures a consistent output voltage despite the input voltage being very close to the output voltage. This feature is particularly important in applications where the input voltage can vary significantly.

The device is designed with a shutdown mode, which reduces the operating current to less than 1µA when not in use, making it highly energy-efficient. This feature is particularly beneficial for battery-powered applications where power consumption is a critical factor.

One of the standout features of the LP2986AIMM-3.0/NOPB is its exceptional line and load regulation specifications. This ensures the device can maintain a stable output voltage despite changes in the input voltage or load current. This feature is particularly important in applications where a stable power supply is crucial for optimal performance and reliability.

The LP2986AIMM-3.0/NOPB is also equipped with built-in protection features, including thermal shutdown and current limit protection. These features protect the device from damage caused by overheating or excessive current, ensuring a longer lifespan and consistent performance.

This product comes in a small 8-pin VSSOP package, making it compact and easy to incorporate into various system designs. The LP2986AIMM-3.0/NOPB is also lead-free and green, reflecting Texas Instruments' commitment to reducing environmental impact.

In conclusion, the LP2986AIMM-3.0/NOPB from Texas Instruments is a high-performance, energy-efficient, and reliable low-dropout regulator, designed with a range of features that make it ideal for a wide variety of applications. Its high output current, low dropout voltage, energy-saving shutdown mode, excellent line and load regulation, and built-in protection features make it a standout choice for designers and engineers.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess