EN
  • EN
  • DE

LP2986IMMX-5.0/NOPB

Part No LP2986IMMX-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.2A 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.35V @ 200mA
Output Current 200mA
Operating Supply Current 120μA to 3.7mA
PSRR 65dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.18V @ 200mA
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 101202-LP2986IMMX-5.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2986IMMX-5.0/NOPB CAD Model

Description

The LP2986IMMX-5.0/NOPB is a high-performance, low-dropout voltage regulator from Texas Instruments that is designed to deliver a stable and reliable power supply. This product is part of the LP2986 series and offers a fixed output voltage of 5.0V. The product comes in a micro-sized package, making it suitable for space-constrained applications.

The LP2986IMMX-5.0/NOPB is designed to provide excellent load and line regulation, ensuring a steady output voltage even under varying load conditions. It has a low dropout voltage of 1.5V at full load, which minimizes power loss and enhances overall system efficiency. This feature makes it an ideal choice for battery-powered applications where energy efficiency is crucial.

The regulator has a high output current of up to 200mA, allowing it to power a wide range of devices. It also features an inbuilt shutdown function, enabling it to turn off the output voltage during periods of inactivity, thereby saving power.

The LP2986IMMX-5.0/NOPB also boasts of protection features such as thermal overload protection and short circuit protection. These features safeguard the device and the system it is powering from potential damage due to overheating or excessive current flow.

This voltage regulator from Texas Instruments is designed for easy implementation. It requires minimal external components, which simplifies the design process and reduces overall system cost. It also has a wide operating temperature range of -40°C to 125°C, making it suitable for a variety of environments.

The LP2986IMMX-5.0/NOPB is RoHS compliant and lead-free, which aligns with the global trend towards environmentally friendly electronic components. This makes it a sustainable choice for designers and manufacturers looking to minimize their environmental impact.

In conclusion, the LP2986IMMX-5.0/NOPB from Texas Instruments is a reliable, efficient, and versatile voltage regulator that offers high performance and a range of useful features. Its compact size, high current output, low dropout voltage, and protection features make it an excellent choice for a wide variety of applications.

You May Also Be Interested in

Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Panasonic
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3620 $53.6200
23+ $4.3996 $101.1908
36+ $4.2621 $153.4356
49+ $4.1246 $202.1054
63+ $3.9872 $251.1936
84+ $3.5747 $300.2748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,800 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess