EN
  • EN
  • DE

LP2988IMMX-2.8

Part No LP2988IMMX-2.8
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Micropower, 200 mA Ultra Low-Dropout Voltage Regulator with Programmable Power-On Reset Delay; Low Noise Version Available (LP2988)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Texas Instruments
Win Source Part Number 300268-LP2988IMMX-2.8
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2988IMMX-2.8 CAD Model

Description

The LP2988IMMX-2.8 is a high-performance, micro-power voltage regulator manufactured by Texas Instruments, a renowned global semiconductor design and manufacturing company. This product is part of the LP298x family of fixed-output, low-dropout regulators designed to provide ultra-low noise, high power supply rejection ratio (PSRR), low quiescent current, and extremely fast turn-on time in battery-powered systems.

The LP2988IMMX-2.8 offers a fixed output voltage of 2.8V, providing an ideal solution for various applications that demand high PSRR and low noise, such as mobile phones, personal digital assistants (PDAs), notebook computers, and digital cameras. The device is designed to handle a maximum input voltage of 16V, which makes it suitable for a wide range of applications.

One of the standout features of the LP2988IMMX-2.8 is its ultra-low dropout voltage. With a dropout voltage of only 280mV at a 200mA load, the device ensures high efficiency, making it ideal for battery-operated systems. This feature also enables the device to operate for a longer period, thereby extending the battery life of the applications it powers.

Another key feature of the LP2988IMMX-2.8 is its high PSRR. With a PSRR of 75dB at 1kHz, the device is capable of effectively reducing the power supply noise, which is critical in maintaining the performance of the system. The device also boasts an extremely fast turn-on time, which is beneficial in applications where quick response times are needed.

The LP2988IMMX-2.8 is designed with a shutdown feature that reduces the supply current to less than 1µA when the device is not in operation, further conserving battery life. The device also has built-in thermal shutdown and current limit features to protect the system from damage due to excessive heat or current.

In terms of packaging, the LP2988IMMX-2.8 comes in a small, 8-pin VSSOP package, which is advantageous for space-constrained applications. This product is also RoHS compliant, making it environmentally friendly.

In conclusion, the LP2988IMMX-2.8 from Texas Instruments is a high-performance, micro-power voltage regulator that offers a host of features designed to enhance the performance and extend the battery life of your applications. Its ultra-low dropout voltage, high PSRR, and fast turn-on time make it a reliable choice for a wide range of applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess