EN
  • EN
  • DE

LP2989AIM-5.0

Part No LP2989AIM-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LP2989 Micropower/Low Noise, 500 mA Ultra Low-Dropout RegulatorFor Use with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 16V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.65V at 500mA
Output Current 500mA
Current - Quiescent (Iq) 175μA
Maximum Supply Current 9mA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LP2989
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1203129-LP2989AIM-5.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Wireless, Power Management
Ultra Librarian 3D Model Ultra Librarian LP2989AIM-5.0 CAD Model

Description

Product Overview: LP2989AIM-5.0

The LP2989AIM-5.0 is a high-performance, low-dropout (LDO) linear regulator from Texas Instruments, designed to deliver a well-regulated 5.0V output. This regulator is capable of supplying an impressive 500 mA of continuous current, making it an excellent choice for a wide range of applications that require a stable and reliable power source.

Key Features

  • Precision Output: The LP2989AIM-5.0 provides a fixed output voltage of 5.0V with a tight output tolerance of ±1%, ensuring precise voltage regulation for sensitive electronic components.
  • Low Dropout Voltage: With a low dropout voltage of typically 500 mV at full load, this LDO regulator maintains efficient operation even when the input voltage is close to the output voltage, making it ideal for battery-powered devices.
  • High Output Current: The device is capable of delivering up to 500 mA of output current, suitable for a variety of applications including microcontrollers, peripherals, and analog circuits.
  • Low Noise: It features a low noise output, which is critical for RF and precision analog circuits that demand a quiet power supply.
  • Stable with Low ESR Capacitors: The LP2989AIM-5.0 is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than tantalum capacitors, thereby improving the overall stability of the system.
  • Protection Features: The device includes built-in current limit and thermal shutdown features to protect against overcurrent and overheating conditions.

Applications

The LP2989AIM-5.0's robust feature set makes it suitable for a diverse array of applications, including:

  • Portable Devices
  • Wireless Communication Systems
  • Power Supply for DSPs, FPGAs, and Microcontrollers
  • Post-Regulation for Switching Supplies
  • Audio and Video Equipment

Product Specifications

Parameter Value Output Voltage (V) 5.0 Output Current (mA) 500 Dropout Voltage (Typical) 500 mV Output Tolerance ±1% Package Type SOP-8

With its precision regulation, low noise, and robust protection features, the LP2989AIM-5.0 from Texas Instruments stands out as a reliable power management solution for demanding electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9346 $58.0380
65+ $1.5874 $103.1810
100+ $1.5378 $153.7800
135+ $1.4882 $200.9070
175+ $1.4386 $251.7550
235+ $1.2898 $303.1030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,050 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess