EN
  • EN
  • DE

LP2998MRE/NOPB

Part No LP2998MRE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CONV DDR DDR2 DDR3 8SOPWRPAD / DDR Termination Regulator 2.2V to 5.5V 8-Pin HSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Converter, DDR
Voltage - Input 2.2 V ~ 5.5 V
Number of Outputs 1
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-PowerSOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO PowerPad
Win Source Part Number 779717-LP2998MRE/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP2998
Introduction Date December 12, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP2998MRE/NOPB CAD Model

Description

Product Overview: LP2998MRE/NOPB

The LP2998MRE/NOPB is a precision integrated circuit from Texas Instruments designed to provide a comprehensive power supply solution for DDR, DDR2, DDR3, and DDR3L memory systems. It is a versatile component that caters to the needs of a wide range of applications, including computing, networking, and telecommunication systems where reliable memory performance is critical.

Key Features:

  • Voltage Regulation: The LP2998MRE/NOPB offers a fixed output voltage that is specifically optimized for memory applications, ensuring stable operation and improved system reliability.
  • Power Efficiency: With its integrated MOSFETs and high-performance architecture, this device provides efficient power conversion, reducing overall system power losses.
  • Thermal Management: The product is designed with thermal protection features that prevent overheating, thereby extending the life of the component and the system it supports.
  • Low Noise: The LP2998MRE/NOPB is engineered to minimize noise and ripple, delivering clean power to sensitive memory circuits and enhancing overall system performance.

Product Specifications:

Parameter Value
Output Voltage Fixed
Package Type 16-Lead QFN
Operating Temperature -40°C to +125°C
Regulatory Compliance RoHS

The LP2998MRE/NOPB is available in a 16-lead QFN package, which not only saves board space but also ensures a compact footprint for high-density designs. Its wide operating temperature range from -40°C to +125°C makes it suitable for use in environments with varying thermal conditions. Additionally, the device's compliance with RoHS standards reflects Texas Instruments' commitment to environmental sustainability.

Applications:

This power management IC is ideal for use in systems that require reliable and efficient memory power supplies. Its robust design and performance characteristics make it a go-to choice for engineers and designers working on:

  • Desktop and Laptop Computers
  • Server and Networking Equipment
  • Telecommunication Infrastructure
  • High-performance Computing Systems

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5216 $52.1600
235+ $0.4280 $100.5800
365+ $0.4146 $151.3290
500+ $0.4012 $200.6000
645+ $0.3879 $250.1955
865+ $0.3478 $300.8470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess