EN
  • EN
  • DE

LP339MX

Part No LP339MX
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Ultra-Low Power Quad Comparator | IC COMP QUAD LOW PWR 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Use For General
Number of Elements 4
Output Type CMOS, MOS, Open-Collector
Supply Voltage , Single/Dual (±) 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Maximum) 5mV at 5V
Current - Input Bias (Maximum) 0.025μA at 5V
Current - Output 10mA
Current - Quiescent (Maximum) 100μA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 14-SOIC
Mounting Style SMD
Supplier Device Package 14-SOIC
Family Part Number LP339
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1203225-LP339MX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP339MX CAD Model

Description

Product Overview: LP339MX from Texas Instruments

The LP339MX is a quintessential component from the reputable Texas Instruments, designed for applications requiring multiple voltage level detections. This advanced product belongs to the family of low-power quad differential comparators, which are well-suited for operation over a wide range of voltages, from a single 2V supply up to 36V, and even ±18V dual supplies.

Key Features

  • Low Power Consumption: The LP339MX is optimized for low power consumption, making it ideal for battery-powered devices and energy-efficient applications.
  • Wide Operating Voltage Range: With the ability to function across a broad spectrum of voltages, this component offers great flexibility for various circuit designs.
  • Open Collector Outputs: The design includes open collector outputs that allow wired-AND connections, providing versatility in interfacing with other logic levels.
  • Low Input Bias Current: The device boasts a low input bias current, which enhances its accuracy and reduces power consumption.
  • High Input Impedance: High input impedance ensures minimal loading on the input signal, preserving signal integrity.

Applications

The LP339MX is widely used in various applications, including but not limited to:

  • Limit comparators
  • Simple analog-to-digital converters (ADCs)
  • Voltage monitors
  • Multivibrators
  • Window detectors

Package and Quality

The device is available in an SOIC-14 package, which is compact and suitable for surface-mounted technology (SMT). Texas Instruments ensures that the LP339MX meets rigorous quality standards, providing reliable performance for critical and demanding applications.

Conclusion

For designers looking for a versatile, low-power comparator that can handle a wide range of voltage levels, the LP339MX from Texas Instruments stands out as an excellent choice. Its combination of power efficiency, flexibility, and reliable performance make it a valuable component in any electronics toolkit.

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $12.4752
Micrel
Lowest to $0.2645
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Lowest to $13.6096
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
NJR Corporation/NJRC
Lowest to $2.9245
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.1601

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6585 $52.6800
165+ $0.6169 $101.7885
255+ $0.5960 $151.9800
365+ $0.5544 $202.3560
470+ $0.5335 $250.7450
590+ $0.5127 $302.4930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess