EN
  • EN
  • DE

LP38500ATJ-ADJ/NOPB

Part No LP38500ATJ-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 1.5A TO263  /  Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-263-5 Thin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 5V
Voltage Dropout (Max) 0.37 @ 1.5A
Current - Output 1.5A
Current - Quiescent (Iq) 15 µA
Current - Supply (Max) 3.5 mA
PSRR 58dB ~ 56dB (120Hz ~ 1kHz)
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case TO-263-5 Thin
Supplier Device Package TO-263-5 Thin
Base Product Number LP38500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LP38500ATJ-ADJ/NOPBDKR,LP38500ATJ-ADJCT,LP38500ATJ-ADJDKR,LP38500ATJ-ADJTR-ND,LP38500ATJ-ADJ/NOPBCT,LP38500ATJ-ADJDKR-ND,LP38500ATJ-ADJTR,-LP38500ATJ,LP38500ATJ-ADJCT-ND,LP38500ATJ-ADJ/NOPBTR,*LP38500ATJ-ADJ/NOPB,LP38500ATJADJNOPB,-LP38500ATJ-ADJ-NDR
Standard Package 1,000
Win Source Part Number 1026654-LP38500ATJ-ADJ/NOPB
Ultra Librarian 3D Model Ultra Librarian LP38500ATJ-ADJ/NOPB CAD Model

Description

Product Overview: LP38500ATJ-ADJ/NOPB by Texas Instruments

The LP38500ATJ-ADJ/NOPB is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a stable and precise adjustable output voltage. This component is ideal for a wide range of applications, including but not limited to consumer electronics, industrial systems, and telecommunication infrastructure.

Key Features

  • Adjustable Output Voltage: The LP38500ATJ-ADJ/NOPB allows users to set the output voltage to their desired level using external resistors, offering exceptional flexibility for various design requirements.
  • High Accuracy: This LDO regulator is designed to maintain a high level of accuracy, ensuring a stable power supply for sensitive electronic circuits.
  • Low Dropout: With its low dropout feature, the device operates efficiently even when the input voltage is very close to the output voltage, minimizing power loss and improving overall system performance.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing its reliability and longevity.
  • Overcurrent Protection: It also includes overcurrent protection to safeguard the regulator and the connected load from excessive current conditions.
  • Wide Operating Temperature Range: This LDO can operate over a broad temperature range, making it suitable for challenging environmental conditions.
  • Surface-Mount Package: The LP38500ATJ-ADJ/NOPB comes in a compact surface-mount package, facilitating easy integration into PCB designs and space-constrained applications.

Applications

The versatile nature of the LP38500ATJ-ADJ/NOPB makes it an excellent choice for a multitude of applications, including:

  • Power management for DSPs, FPGAs, and microcontrollers
  • Automotive electronics
  • Portable and battery-powered devices
  • Networking equipment
  • Medical devices

With its combination of adjustability, precision, and robust protection features, the LP38500ATJ-ADJ/NOPB from Texas Instruments stands out as a reliable and efficient solution for demanding power regulation needs.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9543 $53.5887
21+ $4.8856 $102.5976
32+ $4.7329 $151.4528
44+ $4.5802 $201.5288
57+ $4.4276 $252.3732
76+ $3.9695 $301.6820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,028 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess