EN
  • EN
  • DE
  • IT

LP38500TJ-ADJ/NOPB

Part No LP38500TJ-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LP38500/2-ADJ, LP38500A/2A-ADJ 1.5A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs | IC REG LIN POS ADJ 1.5A TO263
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Adjustable
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 0.6V
Maximum Output Voltage 5V
Maximum Dropout Voltage 0.37 at 1.5A
Output Current 1.5A
Current - Quiescent (Iq) 15μA
Maximum Supply Current 3.5mA
PSRR 58dB ~ 56dB (120Hz ~ 1kHz)
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-5 Thin
Supplier Device Package TO-263-5 Thin
Family Part Number LP38500
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1203252-LP38500TJ-ADJ/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP38500TJ-ADJ/NOPB CAD Model

Description

The LP38500TJ-ADJ/NOPB is a high-performance, low-dropout linear regulator (LDO) from Texas Instruments designed to deliver a continuous adjustable output voltage with a high degree of accuracy. This component is a reliable solution for a wide range of applications that require stable and clean power supply, such as sensitive analog circuits, microprocessor and microcontroller systems, and RF devices.

Key Features

  • Adjustable Output Voltage: The output voltage of the LP38500TJ-ADJ/NOPB can be adjusted from 1.2V to 5V, allowing for flexibility in various design requirements.
  • High Output Current: This LDO can provide up to 3A of output current, making it suitable for powering a wide array of components and systems.
  • Low Dropout Voltage: The low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving system efficiency.
  • Stable with Low ESR Output Capacitors: The regulator is stable with ceramic capacitors, which have a low equivalent series resistance (ESR), providing better transient response and minimizing output noise.
  • Fast Transient Response: Quick response to load changes is critical for maintaining a stable voltage in dynamic systems, and the LP38500TJ-ADJ/NOPB excels in this aspect.
  • Overcurrent and Overtemperature Protection: Built-in protection mechanisms safeguard the device and the system against conditions that could lead to damage.
  • Thermal Shutdown: The integrated thermal shutdown feature prevents the regulator from overheating, ensuring long-term reliability.

Applications

The LP38500TJ-ADJ/NOPB's versatility makes it an ideal choice for a variety of applications, including:

  • Power management for DSPs, FPGAs, and ASICs
  • High-efficiency linear power supplies
  • Post-regulation for switching power supplies
  • Battery-powered devices
  • Industrial and automotive applications

Quality and Reliability

Texas Instruments is known for its commitment to quality and the LP38500TJ-ADJ/NOPB is no exception. This product is available in a thermally-enhanced TO-263 package and is characterized for operation from -40°C to +125°C, making it suitable for industrial-grade applications.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP, LIN, 1X 5.0V/ / System Basis Chip PMIC 32-LQFP (7x7)
Need more? Email Us
DIOTEC Electronics Corporation
Volt. Reg. 7V..3.267V, 3.333V / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3 (TO-236)
Lowest to $0.1055
Microchip Technology
IC REG LIN 2.05V 200MA SOT23A-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3
Lowest to $1.2347
ON Semiconductor
IC REG LINEAR 5V 1A TO220-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Need more? Email Us
STMicroelectronics
IC REG LIN POS ADJ 1A/1A PPAK / Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A, 1A PPAK
Need more? Email Us
Diodes Incorporated
Standard Regulator Pos 3.3V 0.2A 4-Pin(3+Tab) SOT-223
Need more? Email Us
Texas Instruments
IC REG LINEAR -12V 100MA 8SOIC / Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Lowest to $1.0957
Infineon Technologies
IC REG LINEAR POS ADJ 70MA 8DSO / Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA PG-DSO-8
Lowest to $1.0866
Microchip Technology
IC REG LIN 1.2V 200MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0500 $60.3000
14+ $8.2461 $115.4454
22+ $7.9885 $175.7470
29+ $7.7308 $224.1932
38+ $7.4731 $283.9778
51+ $6.7001 $341.7051
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,320 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess