EN
  • EN
  • DE
  • IT

LP38502SDE-ADJ/NOPB

Part No LP38502SDE-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1.5A 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5V
Dropout Voltage-Max 0.37 @ 1.5A
Output Current 1.5A
Operating Supply Current 15μA to 4mA
PSRR 58dB to 56dB (120Hz to 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-WSON (3x2.5)
Win Source Part Number 1056397-LP38502SDE-ADJ/NOPB
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Consumer Electronics, Power Management, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian LP38502SDE-ADJ/NOPB CAD Model

Description

Product Overview: LP38502SDE-ADJ/NOPB

The LP38502SDE-ADJ/NOPB is a high-performance, low-dropout (LDO) linear voltage regulator manufactured by Texas Instruments. This adjustable regulator is designed to deliver up to 1.5A of continuous output current with an adjustable output voltage range from 1.21V to 5.5V, making it a versatile solution for a wide range of applications.

This LDO regulator features an impressive dropout voltage of typically 285 mV at full load, which helps maintain regulation even when the supply voltage is close to the output voltage. The LP38502SDE-ADJ/NOPB is specifically engineered to provide fast transient response and stable operation, even with low-ESR ceramic capacitors, which makes it ideal for modern, space-sensitive electronic systems.

The device is housed in a compact WSON-8 package and operates over an industrial temperature range of -40°C to 125°C. Its robust design includes overcurrent and overtemperature protection circuits that safeguard the regulator and the load from adverse conditions. Additionally, the LP38502SDE-ADJ/NOPB features a low ground pin current that remains relatively constant regardless of load, contributing to its efficiency.

Key features of the LP38502SDE-ADJ/NOPB include:

  • Adjustable output voltage range: 1.21V to 5.5V
  • Maximum output current: 1.5A
  • Low dropout voltage: typically 285 mV at full load
  • Stable with low-ESR ceramic capacitors
  • Built-in current limit and thermal shutdown protection
  • Wide operating temperature range: -40°C to 125°C
  • WSON-8 package for space-saving applications

Applications for this LDO regulator span across various sectors, including industrial, telecommunications, and consumer electronics. It is particularly well-suited for powering sensitive analog and digital integrated circuits that require a stable and precise voltage supply.

With its combination of features, the LP38502SDE-ADJ/NOPB from Texas Instruments stands out as a reliable and efficient power management solution for designers looking to optimize their systems for performance and power integrity.

You May Also Be Interested in

Infineon Technologies
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-257
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC REG LDO 3V/4.5V/ADJ 16QFN
Lowest to $4.4901
ON Semiconductor
IC REG LINEAR 5V 1A TO220-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Need more? Email Us
Infineon Technologies
IC REG LINEAR POS ADJ 70MA 8DSO / Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA PG-DSO-8
Lowest to $1.0866
Texas Instruments
IC REG LINEAR -12V 100MA 8SOIC / Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Lowest to $1.0957
DIOTEC Electronics Corporation
Volt. Reg. 7V..3.267V, 3.333V / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3 (TO-236)
Lowest to $0.1055
Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $18.2799
Fremont Micro Devices USA
IC REG LDO 1.8V 0.4A SOT23-5
Lowest to $0.1598

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5117 $60.4680
95+ $1.2403 $117.8285
140+ $1.2015 $168.2100
195+ $1.1628 $226.7460
250+ $1.1240 $281.0000
335+ $1.0078 $337.6130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,630 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess