EN
  • EN
  • DE

LP38511TJ-1.8/NOPB

Part No LP38511TJ-1.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 0.8A 5PFM / LDO Regulator Pos 1.8V 0.8A 5-Pin Thin TO-263 EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 1.8V
Voltage Dropout (Maximum) 0.26V @ 800mA
Output Current 800mA
Operating Supply Current 3.5μA ~ 13mA
PSRR 73dB ~ 70dB (120Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-263-5 Thin
Manufacturer Package TO-263-5 Thin
Win Source Part Number 779728-LP38511TJ-1.8/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP38511
Introduction Date November 05, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP38511TJ-1.8/NOPB CAD Model

Description

The LP38511TJ-1.8/NOPB is a low-dropout linear regulator (LDO) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance, fixed-output voltage regulator offers a stable 1.8V output with a maximum current of 1.5A. It is an ideal power management solution for a wide range of applications, including consumer electronics, networking, and industrial devices.

Key Features

  • Output Voltage: Precisely regulated 1.8V output, suitable for powering sensitive digital circuits.
  • High Current Capability: Capable of delivering up to 1.5A of continuous current to meet the demands of high-power applications.
  • Low Dropout: Features a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage.
  • Stable Operation: Designed with stability in mind, it requires minimal external components, making it easy to integrate into various designs.
  • Thermal Protection: Integrated thermal shutdown protection to safeguard the device and the system under extreme conditions.
  • Overcurrent Protection: Built-in current limit to prevent damage from overcurrent conditions.
  • Green Product: The NOPB designation indicates that this product is lead-free and RoHS compliant, making it an environmentally friendly choice.

Applications

The LP38511TJ-1.8/NOPB is versatile and can be employed in a variety of applications, including:

  • FPGA, DSP, and ASIC power supplies
  • Portable and battery-powered equipment
  • Networking equipment such as routers and switches
  • Office and home electronics
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The LP38511TJ-1.8/NOPB is no exception and is designed to meet the rigorous standards required for industrial and commercial use. Customers can trust this LDO regulator to deliver consistent performance over its operational lifetime.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Panasonic
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess