EN
  • EN
  • DE
  • IT

LP3855EMPX-2.5/NOPB

Part No LP3855EMPX-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 1.5A SOT223-5 / LDO Regulator Pos 2.5V 1.5A 5-Pin(4+Tab) SOT-223 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 7V
Output Voltage 2.5V
Voltage Dropout (Maximum) 0.44V @ 1.5A
Output Current 1.5A
Operating Supply Current 3mA ~ 10mA
PSRR 73dB ~ 57dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-261-5, TO-261AB
Manufacturer Package SOT-223-5
Win Source Part Number 779748-LP3855EMPX-2.5/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP3855
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LP3855EMPX-2.5/NOPB CAD Model

Description

Texas Instruments LP3855EMPX-2.5/NOPB Low Dropout Regulator

The Texas Instruments LP3855EMPX-2.5/NOPB is a high-performance low dropout (LDO) linear voltage regulator designed to provide a fixed output voltage of 2.5V with a maximum output current of 1.5A. This regulator is part of the LP3855 series, which is known for its high accuracy, low dropout voltage, and low noise characteristics, making it an ideal choice for sensitive electronic applications.

This LDO regulator is packaged in a small 5-pin SOT-223 package, which is suitable for surface mount technology (SMT) and offers a compact footprint for space-constrained applications. The NOPB designation in the part number indicates that this product is lead-free and RoHS compliant, aligning with environmental standards and regulations.

Key features of the LP3855EMPX-2.5/NOPB include:

  • Fixed Output Voltage: Precisely regulated 2.5V output voltage, ideal for powering digital circuits and microprocessors.
  • High Output Current: Capable of delivering up to 1.5A of continuous current to the load.
  • Low Dropout Voltage: Maintains regulation with minimal difference between the input and output voltage, enhancing efficiency and allowing operation with low input voltages.
  • Stable with Low ESR Output Capacitors: Compatible with a wide range of capacitors, including ceramic types, for improved output stability and transient response.
  • Adjustable Versions: Also available in adjustable versions for custom output voltage requirements.
  • Overcurrent and Overtemperature Protection: Built-in safety features protect the device and the load from damage due to excessive current or temperature.
  • Low Noise: Offers low noise performance, which is crucial for RF and precision analog circuits.

Applications for the LP3855EMPX-2.5/NOPB are diverse and include:

  • Powering CPUs, DSPs, and other microprocessors
  • Telecommunication equipment
  • Networking hardware such as switches and routers
  • Consumer electronics
  • Automotive electronics
  • Industrial control systems

With its combination of features, the LP3855EMPX-2.5/NOPB from Texas Instruments is a reliable and versatile solution for a wide range of power management requirements, ensuring stable operation and long-term performance in various electronic products.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Analog / Linear ICs (S&D, non Std., MPP) Part 1
Lowest to $5.2825
Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $18.2799
Diodes Incorporated
Standard Regulator Pos 3.3V 0.2A 4-Pin(3+Tab) SOT-223
Need more? Email Us
Microchip Technology
IC REG LIN 1.2V 200MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3
Need more? Email Us
Analog Devices Inc.
LDO Regulator Pos 3.3V5V 0.1A/0.5A/0.5A/0.3A 16-Pin LFCSP EP T/R / IC REG LDO ADJ 16SMT
Lowest to $10.4638
Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 500MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Need more? Email Us
Infineon Technologies
IC REG LINEAR 3.3V/5V TO252-5-11 / Linear Voltage Regulator IC Positive Fixed 2 Output 350mA, 430mA PG-TO252-5-11
Lowest to $3.5591
Infineon Technologies
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-257
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess