EN
  • EN
  • DE

LP38692SDX-5.0/NOPB

Part No LP38692SDX-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 1A 6WSON  /  Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 10V
Voltage - Output (Min/Fixed) 5V
Voltage Dropout (Max) 0.8V @ 1A
Current - Output 1A
Current - Quiescent (Iq) 55 µA
Current - Supply (Max) 100 µA
PSRR 55dB (120Hz)
Protection Features Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (3x3)
Base Product Number LP38692
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LP38692SDX-5.0/NOPB-ND,-LP38692SDX,296-43241-6,296-43241-2,296-43241-1,-296-43241-1-ND
Standard Package 4,500
Win Source Part Number 985388-LP38692SDX-5.0/NOPB
Ultra Librarian 3D Model Ultra Librarian LP38692SDX-5.0/NOPB CAD Model

Description

Product Overview: LP38692SDX-5.0/NOPB

The LP38692SDX-5.0/NOPB is a high-performance, low-dropout regulator (LDO) from Texas Instruments, designed to maintain precision voltage regulation and stability in a wide range of applications. This LDO is capable of delivering a fixed output voltage of 5.0V with an output accuracy of 1%, catering to systems that require a consistent and reliable power supply.

Key Features

  • Output Voltage: Fixed 5.0V with high accuracy.
  • Output Current: Capable of delivering up to 1A of continuous output current.
  • Low Dropout: Excellent performance with a very low dropout voltage, ensuring efficient operation even with minimal input-to-output voltage differential.
  • Stable with Low ESR Capacitors: Stable with ceramic capacitors as low as 10µF, reducing the need for bulkier, more expensive tantalum capacitors.
  • Thermal Protection: Features built-in thermal shutdown and current limit protection to safeguard the device and the system under extreme conditions.
  • Package: Available in a small-footprint, 6-pin WSON package, ideal for space-constrained applications.
  • Temperature Range: Operates over an industrial temperature range of -40°C to 125°C.

Applications

The LP38692SDX-5.0/NOPB is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Microcontroller or microprocessor power supplies
  • Automotive electronics
  • Telecommunication equipment
  • Consumer electronics

Quality and Reliability

As with all Texas Instruments products, the LP38692SDX-5.0/NOPB is designed with a focus on quality and reliability. This LDO regulator is part of the NO Lead/Lead(Pb)-Free and Green program, denoted by the 'NOPB' suffix in the part number, indicating that it is manufactured with environmentally friendly processes.

Whether you are designing a new system or seeking a reliable power management solution for your current application, the LP38692SDX-5.0/NOPB by Texas Instruments represents a robust choice that combines performance, precision, and environmental consideration.

You May Also Be Interested in

Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Panasonic
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1537 $50.4592
39+ $2.5876 $100.9164
60+ $2.5068 $150.4080
83+ $2.4259 $201.3497
107+ $2.3450 $250.9150
143+ $2.1025 $300.6575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,240 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess