EN
  • EN
  • DE

LP3875EMP-ADJ/NOPB

Part No LP3875EMP-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1.5A SOT223-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 7V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 6.4V
Dropout Voltage-Max 0.55V @ 1.5A
Output Current 1.5A
Operating Supply Current 5mA to 15mA
PSRR 73dB to 57dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage Adj to 1.216V
Voltage - Dropout (Typical) 0.38V @ 1.5A
Mounting SMD (SMT)
Case / Package SOT-223-5
Win Source Part Number 110971-LP3875EMP-ADJ/NOPB
Ultra Librarian 3D Model Ultra Librarian LP3875EMP-ADJ/NOPB CAD Model

Description

The LP3875EMP-ADJ/NOPB is a high-quality, high-performance product from the renowned technology company, Texas Instruments. It is a fast response, adjustable, low-dropout (LDO) regulator designed to deliver optimum performance and efficiency in various applications. This product is designed to supply 1.5A of output current with a dropout voltage of typically 1.3V at 1.5A.

The LP3875EMP-ADJ/NOPB is equipped with several features that make it a standout product. It has an adjustable output voltage that ranges from 1.21V to 5.5V, which allows it to cater to a wide range of applications. It also has a fast transient response, which ensures that voltage remains stable and consistent even during rapid changes in load, such as when a device is switched on or off.

One of the key highlights of the LP3875EMP-ADJ/NOPB is its low-dropout voltage. This feature ensures that the regulator can continue to provide a consistent output voltage even when the input voltage is very close to the output voltage. This makes it an ideal choice for applications where input voltage supply is limited.

The LP3875EMP-ADJ/NOPB also features over-temperature and over-current protection, which further enhances its reliability and durability. These features ensure that the device is protected from damage that could result from overheating or excessive current flow.

The LP3875EMP-ADJ/NOPB is also designed for easy use. It comes in a 5-pin SOT-223 package, which is not only compact but also easy to install. This makes it a convenient choice for a wide range of applications, including portable devices, PC peripherals, and other electronic devices.

In summary, the LP3875EMP-ADJ/NOPB from Texas Instruments is a high-performance, adjustable, low-dropout regulator that delivers efficient and reliable performance. Its wide range of features, including adjustable output voltage, fast transient response, low-dropout voltage, over-temperature and over-current protection, and easy installation, make it a versatile and dependable choice for a wide range of applications.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9907 $51.7582
54+ $1.8648 $100.6992
84+ $1.8018 $151.3512
120+ $1.6758 $201.0960
156+ $1.6128 $251.5968
194+ $1.5498 $300.6612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess