EN
  • EN
  • DE

LP3876ES-3.3/NOPB

Part No LP3876ES-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 3A TO263-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 7V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.2V @ 3A
Output Current 3A
Operating Supply Current 5mA to 15mA
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 1056512-LP3876ES-3.3/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3876ES-3.3/NOPB CAD Model

Description

The LP3876ES-3.3/NOPB is a high-performance, low-dropout (LDO) linear voltage regulator manufactured by Texas Instruments. This regulator is designed to deliver a continuous output current of up to 3A with a fixed output voltage of 3.3V, making it an ideal choice for a wide range of applications that require a stable and reliable power supply.

Key Features

  • Output Voltage: Fixed at 3.3V with high accuracy.
  • Output Current: Capable of delivering up to 3A of continuous current.
  • Low Dropout: Features a low dropout voltage, which enhances efficiency and allows operation closer to the input voltage.
  • Stable with Low-ESR Output Capacitors: Stable with ceramic, tantalum, and aluminum electrolytic capacitors with low equivalent series resistance (ESR).
  • Fast Transient Response: Provides excellent response to rapid changes in load, which helps maintain a steady output voltage during dynamic load conditions.
  • Protection Features: Includes overcurrent protection, thermal shutdown, and reverse battery protection to ensure safe operation under various conditions.
  • Adjustable Version Available: For applications requiring different output voltages, an adjustable version is also available.

Applications

The LP3876ES-3.3/NOPB is suitable for a multitude of applications, including but not limited to:

  • High-End Consumer Electronics
  • Desktop and Notebook Computers
  • Graphics Cards
  • Network Systems
  • Telecommunications Equipment

Environmental and Quality Certifications

The LP3876ES-3.3/NOPB comes in a TO-263 package and is characterized for operation from -40°C to +125°C. It is also compliant with RoHS (Restriction of Hazardous Substances) and is lead-free, denoted by the 'NOPB' (No Lead Plating) in its part number, ensuring that it meets current environmental standards and requirements for electronic components.

Conclusion

With its robust set of features, the LP3876ES-3.3/NOPB from Texas Instruments stands out as a reliable and efficient solution for applications requiring a high-quality, fixed-voltage LDO voltage regulator. Its ability to maintain stable operation under a variety of conditions makes it a go-to component for designers looking to optimize power management in their systems.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1375 $51.3750
24+ $4.2154 $101.1696
37+ $4.0837 $151.0969
51+ $3.9520 $201.5520
66+ $3.8202 $252.1332
88+ $3.4250 $301.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,559 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess