EN
  • EN
  • DE

LP38798SDE-ADJ/NOPB

Part No LP38798SDE-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.8A 12WSON / LDO Regulator Pos 1.2V to 19.8V 0.8A 12-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 20V
Output Voltage 1.2V
Output Voltage MAX 19.8V
Voltage Dropout (Maximum) 1.1V @ 800mA
Output Current 800mA
Operating Supply Current 1.4mA ~ 2.2mA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-WSON (4x4)
Win Source Part Number 779775-LP38798SDE-ADJ/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP38798
Introduction Date April 25, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP38798SDE-ADJ/NOPB CAD Model

Description

The LP38798SDE-ADJ/NOPB is a high-performance, low-dropout (LDO) linear regulator from Texas Instruments, designed to deliver a stable and precise adjustable output voltage for a wide array of applications. This advanced power management integrated circuit (IC) is a robust solution for systems requiring a low-noise power supply with a high degree of accuracy and fast transient response.

Key Features

  • Adjustable Output Voltage: The LP38798SDE-ADJ/NOPB allows users to set the output voltage to a desired value within a specific range using external resistors, providing flexibility for various design requirements.
  • High Accuracy: This LDO provides excellent regulation, maintaining a consistent output voltage with minimal deviation, which is critical for sensitive electronics.
  • Low Dropout Voltage: The device operates with a very low dropout, making it efficient for applications where the input voltage is close to the output voltage.
  • Low Noise: With its low noise output, it is ideal for powering noise-sensitive circuits such as RF systems and precision analog-to-digital converters (ADCs).
  • Thermal Shutdown and Current Limit Protection: These built-in protection features ensure the reliability and longevity of both the regulator and the system it powers.
  • Stable with Low ESR Capacitors: The LP38798SDE-ADJ/NOPB is designed to be stable with ceramic capacitors that have low equivalent series resistance (ESR), which are commonly used in modern electronic designs.

Applications

The versatility of the LP38798SDE-ADJ/NOPB makes it suitable for a variety of applications, including but not limited to:

  • High-precision instrumentation
  • Radios and RF modules
  • Medical devices
  • Telecommunications equipment
  • Data acquisition systems
  • Industrial controls

Package and Availability

The LP38798SDE-ADJ/NOPB is available in a compact WSON-8 package, which is optimized for space-constrained applications. It is also provided in a lead-free, RoHS-compliant version, addressing environmental and health concerns related to hazardous substances.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4235 $50.8935
45+ $2.2701 $102.1545
69+ $2.1934 $151.3446
99+ $2.0400 $201.9600
128+ $1.9634 $251.3152
160+ $1.8867 $301.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,270 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess