EN
  • EN
  • DE

LP3882ET-1.5/NOPB

Part No LP3882ET-1.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V 1.5A TO220-5 / LDO Regulator Pos 1.5V 1.5A 5-Pin(5+Tab) TO-220 Rail
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 1.5V
Voltage Dropout (Maximum) 0.27V @ 1.5A
Output Current 1.5A
Operating Supply Current 30μA ~ 8mA
PSRR 80dB ~ 65dB (120Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-220-5 Formed Leads
Manufacturer Package TO-220-5
Win Source Part Number 779782-LP3882ET-1.5/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP3882
Introduction Date August 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LP3882ET-1.5/NOPB CAD Model

Description

Product Overview: LP3882ET-1.5/NOPB

The LP3882ET-1.5/NOPB is a high-performance, low-dropout (LDO) linear voltage regulator from Texas Instruments, designed to provide a stable and reliable power supply for a wide range of applications. This regulator offers a fixed output voltage of 1.5V with an output accuracy of 1%, ensuring precise voltage regulation for sensitive electronics.

Key Features

  • Output Voltage: Fixed at 1.5V with high accuracy (±1%).
  • Output Current: Capable of delivering up to 1.5A of continuous current, making it suitable for powering both small and medium-sized loads.
  • Low Dropout: The LDO design ensures a low dropout voltage, which allows the regulator to continue providing a stable output even when the input-to-output voltage differential is minimal.
  • High Stability: Stable with ceramic output capacitors, facilitating the use of smaller and more cost-effective components.
  • Thermal Protection: Integrated over-temperature protection helps prevent damage from overheating.
  • Short-Circuit Protection: Built-in short-circuit protection ensures safety and reliability under abnormal conditions.
  • Adjustable Versions: While this product has a fixed output, Texas Instruments also offers adjustable versions for applications requiring a custom output voltage.
  • Green Product: The NOPB designation indicates that this product is lead-free and RoHS compliant, making it an environmentally friendly choice.

Applications

The LP3882ET-1.5/NOPB is versatile and can be used in various applications, including:

  • Point-of-load power supplies for FPGAs, DSPs, and microprocessors
  • Networking and telecommunications equipment
  • Consumer electronics
  • Industrial and automotive systems

Package and Quality

Encased in a TO-220 package, the LP3882ET-1.5/NOPB ensures efficient heat dissipation and ease of mounting on printed circuit boards. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards for reliability and performance.

With its robust feature set and proven design, the LP3882ET-1.5/NOPB from Texas Instruments is an excellent choice for designers looking for a dependable power management solution.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess