EN
  • EN
  • DE

LP38842MRX-ADJ

Part No LP38842MRX-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 1.5A Ultra Low Dropout Adjustable Linear Regulators Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 1.5A 8SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Output Type Adjustable
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 0.56V
Maximum Output Voltage 1.5V
Maximum Dropout Voltage 0.115V at 1.5A
Output Current 1.5A
Current - Quiescent (Iq) 30μA
Maximum Supply Current 40mA
PSRR 58dB ~ 80dB (120Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-PowerSOIC
Supplier Device Package 8-SO PowerPad
Family Part Number LP38842
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 1203567-LP38842MRX-ADJ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LP38842MRX-ADJ CAD Model

Description

Introducing the LP38842MRX-ADJ from Texas Instruments

The LP38842MRX-ADJ is a high-performance, low-dropout (LDO) linear voltage regulator designed to deliver up to 1.5A of continuous output current with a high level of precision and flexibility. Manufactured by Texas Instruments, a leader in semiconductor solutions, this regulator is ideal for a wide range of applications, from consumer electronics to industrial systems.

Key Features

  • Adjustable Output Voltage: The LP38842MRX-ADJ offers an adjustable output voltage range from 1.2V to 5V, providing the versatility needed to power a broad spectrum of devices.
  • High Efficiency: With its low dropout voltage, the LP38842MRX-ADJ ensures efficient operation, minimizing power loss and heat generation even at full load conditions.
  • Stable Operation: The device is stable with output capacitors as low as 10μF, facilitating the use of smaller, cost-effective capacitors while maintaining a stable operation.
  • Thermal Protection: The built-in thermal shutdown feature protects the regulator from overheating, enhancing the reliability and longevity of both the regulator and the system it powers.
  • Current Limit Protection: The current limit protection guards the device against short-circuit and overload conditions, ensuring safe operation under various stress scenarios.

Applications

The LP38842MRX-ADJ is well-suited for applications that require a stable and reliable power supply. Its performance characteristics make it an excellent choice for:

  • High-end consumer electronics
  • Telecommunications equipment
  • Networking hardware
  • Industrial control systems
  • Automotive infotainment and telematics

Design and Integration

Designed with a small footprint in mind, the LP38842MRX-ADJ comes in a space-saving 8-pin WSON (DSBGA) package, making it suitable for compact PCB layouts. It is also characterized by a low quiescent current, which is beneficial for battery-powered devices where power conservation is crucial. Integrating this LDO regulator into a design is straightforward, thanks to its simple external circuitry and the wealth of support documentation provided by Texas Instruments, including datasheets, application notes, and design tools.

With its combination of performance, versatility, and reliability, the LP38842MRX-ADJ from Texas Instruments stands out as a superior choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3956 $51.1648
20+ $5.2477 $104.9540
30+ $5.0837 $152.5110
41+ $4.9197 $201.7077
53+ $4.7558 $252.0574
71+ $4.2638 $302.7298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess