EN
  • EN
  • DE

LP38852MR-ADJ

Part No LP38852MR-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 1.5A Fast-Response High-Accuracy Adjustable LDO Linear Regulator with Enable and Soft-Start | IC REG LIN POS ADJ 1.5A 8SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Adjustable
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 0.8V
Maximum Output Voltage 1.8V
Maximum Dropout Voltage 0.18V at 1.5A
Output Current 1.5A
Current - Quiescent (Iq) 300μA
Maximum Supply Current 9mA
PSRR 80dB ~ 65dB (120Hz ~ 1kHz)
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-PowerSOIC
Supplier Device Package 8-SO PowerPad
Family Part Number LP38852
Manufacturer Pack Quantity 95
MSL Level 3 (168 Hours)
Win Source Part Number 1203585-LP38852MR-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP38852MR-ADJ CAD Model

Description

The LP38852MR-ADJ is a high-performance, fast-response series of adjustable low-dropout regulators (LDOs) from Texas Instruments, designed to provide high-quality power management solutions for a wide range of applications. This device is capable of delivering an impressive 1.5A of continuous output current with a dropout voltage of typically 75mV at full load, making it an ideal choice for systems that require a highly efficient power supply.

Key Features

  • Adjustable Output Voltage: The output voltage of the LP38852MR-ADJ can be adjusted from 1.2V to 10V using external resistors, providing flexibility to meet various application requirements.
  • Low Dropout Voltage: With a typical dropout voltage of only 75mV at full load, this LDO ensures efficient operation even at lower input-to-output voltage differentials.
  • High Output Current: The device can supply up to 1.5A of output current, suitable for powering a broad range of components.
  • Fast Transient Response: The LDO's excellent transient response characteristics help to maintain a stable output voltage despite rapid changes in load current, ensuring reliable performance for sensitive electronic circuits.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the device and the system from damage due to excessive heat and current.
  • Stable with Low-ESR Output Capacitor: The LP38852MR-ADJ remains stable with ceramic output capacitors, which are known for their low equivalent series resistance (ESR).

Applications

The versatility of the LP38852MR-ADJ makes it suitable for a multitude of applications, including but not limited to:

  • High-End Consumer Electronics
  • Computing Peripherals
  • Networking Systems
  • Industrial Equipment
  • Automotive Infotainment and Telematics

In conclusion, the LP38852MR-ADJ from Texas Instruments is a robust and reliable LDO voltage regulator that offers high performance, adjustable output, and protection features, making it an excellent choice for designers seeking an efficient power management solution.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess