EN
  • EN
  • DE

LP38855S-0.8/NOPB

Part No LP38855S-0.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 0.8V 1.5A TO263-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Dropout Voltage-Max 0.180V @ 1.5A
Output Current 1.5A
Operating Supply Current 300μA to 15mA
PSRR 80dB to 58dB (120Hz to 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 0.8V
Voltage - Dropout (Typical) 0.13V @ 1.5A
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 133236-LP38855S-0.8/NOPB
Ultra Librarian 3D Model Ultra Librarian LP38855S-0.8/NOPB CAD Model

Description

The LP38855S-0.8/NOPB is an advanced product designed and manufactured by Texas Instruments, a globally recognized leader in the field of electronic components and semiconductor technology. This product is part of Texas Instruments' extensive range of power management devices, offering high performance and reliability for a variety of applications.

The LP38855S-0.8/NOPB is a low-dropout (LDO) linear regulator that can deliver an output current of up to 3A. It is capable of providing an adjustable output voltage from 0.8V to 3.3V, which can be set by two external resistors. This makes it a highly versatile product that can be used in a wide range of electronic systems and devices.

One of the key features of the LP38855S-0.8/NOPB is its high efficiency. It has a dropout voltage of just 0.8V at maximum load, which means it can operate effectively even in low voltage environments. This makes it particularly suitable for battery-powered devices and other applications where power efficiency is paramount.

Another notable feature of the LP38855S-0.8/NOPB is its excellent stability. It can maintain a stable output voltage even under varying input voltages and load conditions. This is largely due to its use of a precision reference and error amplifier, which ensure accurate and consistent performance.

The LP38855S-0.8/NOPB also comes with a host of safety features. It has built-in overcurrent and overtemperature protection, which prevent damage to the device and the system it is used in. It also has an enable pin, which allows the regulator to be turned on and off as required, further enhancing its energy efficiency.

The LP38855S-0.8/NOPB is packaged in a thermally enhanced TO-263 PowerPAD package, which aids in heat dissipation, ensuring the device operates at optimal temperatures. This, combined with its small size and low profile, makes it easy to integrate into a variety of electronic systems.

In summary, the LP38855S-0.8/NOPB from Texas Instruments is a high-performance, highly efficient, and reliable LDO linear regulator. Its wide output voltage range, high current capability, and advanced safety features make it a versatile choice for a variety of applications. Whether you are designing a battery-powered device, a high-performance electronic system, or anything in between, the LP38855S-0.8/NOPB is a product that delivers excellent performance and value.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8807 $56.4210
65+ $1.5432 $100.3080
105+ $1.4950 $156.9750
140+ $1.4467 $202.5380
180+ $1.3985 $251.7300
240+ $1.2538 $300.9120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess