EN
  • EN
  • DE

LP38858SX-0.8

Part No LP38858SX-0.8
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 1.5A Fast-Response High-Accuracy LDO Linear Regulator with Soft-Start | IC REG LIN 0.8V 1.5A DDPAK/TO263
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 0.8V
Maximum Dropout Voltage 0.180V at 1.5A
Output Current 1.5A
Current - Quiescent (Iq) 8.5mA
Maximum Supply Current 15mA
PSRR 80dB ~ 58dB (120Hz ~ 1kHz)
Control Features Soft Start
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package DDPAK/TO-263-5
Family Part Number LP38858
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Win Source Part Number 1203607-LP38858SX-0.8
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP38858SX-0.8 CAD Model

Description

The LP38858SX-0.8 is a high-performance, low-dropout linear regulator from Texas Instruments, designed to deliver a stable and reliable power supply in a wide range of applications. This regulator offers an impressive dropout voltage of just 0.8 volts at a full load, ensuring efficient operation even in low headroom situations.

Key Features

  • Output Voltage: The LP38858SX-0.8 provides a fixed output voltage of 0.8V, which is ideal for modern low-voltage electronics that require precise and stable power inputs.
  • High Current Capability: It can supply up to 1.5A of continuous load current, making it suitable for powering a variety of high-performance integrated circuits and other electronic components.
  • Low Dropout Voltage: The low dropout of only 0.8V allows for efficient usage of the input power and reduces power loss, which is crucial for battery-powered devices.
  • Excellent Load and Line Regulation: The device maintains a consistent output voltage despite variations in the input voltage or load, ensuring reliable operation of the end application.
  • Fast Transient Response: The LP38858SX-0.8 is designed to respond quickly to changes in load, which is essential for applications with dynamic power requirements.
  • Thermal Protection: Integrated thermal shutdown functionality helps prevent damage from overheating, enhancing the longevity and reliability of both the regulator and the overall system.
  • Stable with Low-ESR Output Capacitors: The device remains stable with ceramic capacitors, which are known for their low equivalent series resistance (ESR), providing more design flexibility and reducing overall component cost.

Applications

The LP38858SX-0.8 is versatile and can be used in various applications, including:

  • FPGAs, DSPs, and ASIC power supplies
  • Portable and battery-powered equipment
  • Networking and telecommunication systems
  • Consumer electronics
  • Automotive electronics

Product Specifications

Parameter Value Output Voltage (V) 0.8 Dropout Voltage (Typ) (V) 0.8 Output Current (A) 1.5 Regulator Topology Positive Fixed Package/Case Solder Pad

For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments product page and datasheets for the LP38858SX-0.8.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess