EN
  • EN
  • DE

LP38858T-0.8/NOPB

Part No LP38858T-0.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 0.8V 1.5A TO220-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 0.8V
Voltage Dropout (Maximum) 0.180V @ 1.5A
Output Current 1.5A
Operating Supply Current 8.5mA ~ 15mA
PSRR 80dB ~ 58dB (120Hz ~ 1kHz)
Control Features Soft Start
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-220-5 Formed Leads
Manufacturer Package TO-220-5
Win Source Part Number 779807-LP38858T-0.8/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP38858T-0.8/NOPB CAD Model

Description

The LP38858T-0.8/NOPB is a high-performance, low-dropout linear regulator (LDO) from Texas Instruments (TI). This component is designed to deliver a fixed output voltage of 0.8V with an output current of up to 1.5A. It is an ideal choice for sensitive electronics that require a stable and precise voltage supply.

Key Features

  • Low Dropout Voltage: The LP38858T-0.8/NOPB has an ultra-low dropout, making it suitable for applications with a very small difference between the input and output voltage.
  • High Output Current: Capable of delivering 1.5A of continuous current, this LDO can power a wide range of devices.
  • Stable with Low ESR Output Capacitors: The device is stable with ceramic capacitors, which are known for their low equivalent series resistance (ESR).
  • Fast Transient Response: The fast transient response of this regulator ensures a stable output voltage even during quick changes in load, making it suitable for high-performance applications.
  • Overcurrent and Overtemperature Protection: Built-in protection features safeguard the device and the load from potential damage due to excessive current or temperature.
  • Adjustable Output Voltage: While the device provides a fixed 0.8V output, it also supports adjustability with external resistors for applications requiring a different output voltage.
  • Green Product: The LP38858T-0.8/NOPB is a lead-free and RoHS compliant product, making it an environmentally friendly choice.

Applications

The LP38858T-0.8/NOPB is versatile and can be used in various applications, including:

  • FPGAs, DSPs, and microprocessors that require a precise 0.8V supply.
  • Post-regulation for switching supplies.
  • High-performance industrial applications.
  • Networking and telecom equipment.
  • Consumer electronics.

Product Specifications

Parameter Value Output Voltage 0.8V Output Current 1.5A Dropout Voltage Typically 230mV at 1.5A Package TO-220-5 Operating Temperature Range -40°C to 125°C

For engineers and designers looking for a reliable power management solution, the LP38858T-0.8/NOPB by Texas Instruments offers superior performance in a range of demanding applications.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Panasonic
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess