EN
  • EN
  • DE
  • IT

LP3917RL-M/NOPB

Part No LP3917RL-M/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PMU CDMA W/CHARGER 49USMDXT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Applications Cellular, CDMA Handset
Supply Voltage - Operating 3 V to 5.5 V
Mounting SMD (SMT)
Case / Package 49-DSBGA
Win Source Part Number 1056645-LP3917RL-M/NOPB
Popularity Medium
Supply and Demand Status Balance
Application Field Used in System Monitoring
Ultra Librarian 3D Model Ultra Librarian LP3917RL-M/NOPB CAD Model

Description

Product Overview: LP3917RL-M/NOPB

The LP3917RL-M/NOPB is a highly integrated power management integrated circuit (PMIC) from Texas Instruments, designed to meet the power requirements of advanced handheld devices. This versatile component is engineered to provide a comprehensive power management solution, making it an ideal choice for portable multimedia devices, smartphones, personal digital assistants (PDAs), and other mobile applications.

Key Features

  • Multiple Voltage Rails: The LP3917RL-M/NOPB offers a variety of regulated voltage outputs to power different sections of a device, including core, memory, I/O, and auxiliary functions.
  • High-Efficiency: With integrated DC-DC converters and low-dropout regulators (LDOs), this PMIC ensures efficient power conversion, contributing to extended battery life in portable devices.
  • Power Sequencing: It includes programmable power sequencing capabilities, allowing for the precise control of power-up and power-down sequences, essential for protecting sensitive electronic components.
  • Integrated Battery Charger: The inclusion of a smart battery charger supports single-cell lithium-ion or lithium-polymer batteries, providing safe and efficient charging with minimal external components.
  • Flexible Configuration: The device offers I2C interface support, enabling flexible programming of the output voltages, operating modes, and additional features.
  • Protection Features: It comes with built-in safety features, including over-temperature protection, under-voltage lockout, and short-circuit protection, ensuring reliable operation under various conditions.

Applications

The LP3917RL-M/NOPB is suitable for a wide range of applications, particularly where efficient power management and space-saving are critical. It is commonly used in:

  • Smartphones and Tablet PCs
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units
  • Other Battery-Powered Consumer Electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LP3917RL-M/NOPB is no exception. It is available in a lead-free, RoHS-compliant package, reflecting TI's dedication to environmental sustainability and product safety. With TI's reputation for reliability, this PMIC is a trustworthy choice for designers looking to enhance the performance and longevity of their portable devices.

You May Also Be Interested in

Texas Instruments
TLC7733M SINGLE SVS FOR 3.3V SYS / PMIC
Lowest to $80.8422
Renesas Electronics America
MIXED SIGNAL TV POWER MANAGEMENT / PMIC
Lowest to $145.0953
Diodes Incorporated
CERAMIC HEATING CONTROLLER / PMIC
Need more? Email Us
Maxim Integrated
IC INTERFACE CONTROLLER / PMIC
Lowest to $3.0546
Renesas Electronics America
ANALOG FOR MOBILE / PMIC
Lowest to $28.7543
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Need more? Email Us
Texas Instruments
IC REGULATOR CONV SMD / PMIC
Lowest to $4.9292
Sipex Corporation
POWER SUPPLY SUPPORT CIRCUIT, FI / PMIC
Need more? Email Us
Richtek USA Inc.
IC 7CH PMIC FOR CAMERA WQFN-40
Lowest to $65.6373

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess