EN
  • EN
  • DE

LP3917RLX-NL/NOPB

Part No LP3917RLX-NL/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PMU CDMA W/CHARGER 49USMDXT / Power Management 49-Pin uSMDXT T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Applications Cellular, CDMA Handset
Operating Supply Voltage 3 V ~ 5.5 V
Mounting SMD
Package 49-WFBGA, DSBGA
Manufacturer Package 49-DSBGA
Win Source Part Number 779834-LP3917RLX-NL/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LP3917
Introduction Date December 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LP3917RLX-NL/NOPB CAD Model

Description

Product Overview: LP3917RLX-NL/NOPB

The LP3917RLX-NL/NOPB is a highly integrated power management integrated circuit (PMIC) from Texas Instruments, designed specifically for handheld and mobile applications. This versatile component is engineered to provide a comprehensive power management solution, featuring multiple voltage regulators, a battery charger, an audio amplifier, and a host of other functionalities to support the complex power requirements of modern portable devices.

Key Features

  • Multiple Voltage Regulators: The device includes several buck and LDO (Low Dropout) regulators, allowing it to supply a variety of voltage rails required by the system's components.
  • Integrated Battery Charger: An efficient Li-Ion or Li-Polymer battery charger is built into the LP3917RLX-NL/NOPB, complete with features such as temperature monitoring and programmable charging parameters to ensure safe and reliable battery charging.
  • Audio Amplifier: The inclusion of an audio amplifier simplifies the design of audio output capabilities, making it ideal for devices that require sound playback or notification features.
  • Power Sequencing: The PMIC provides configurable power sequencing, which helps to manage the power-up and power-down order of system components, thus preventing damage and ensuring stable operation.
  • Thermal Protection: With built-in thermal protection, the LP3917RLX-NL/NOPB is capable of safeguarding itself and the device it powers from overheating.

Applications

  • Smartphones
  • Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units
  • Other Battery-Powered Devices

With its compact design and the NOPB (No Lead (Pb)) designation, the LP3917RLX-NL/NOPB is not only space-efficient but also environmentally friendly, adhering to the RoHS (Restriction of Hazardous Substances) regulations. This PMIC is available in a fine-pitch micro SMD package, which enables it to fit into the increasingly small form factors demanded by today's portable electronics.

Overall, the LP3917RLX-NL/NOPB from Texas Instruments is a versatile and efficient solution for power management in portable devices, offering a high level of integration to minimize design complexity and accelerate time-to-market for product developers.

You May Also Be Interested in

NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $11.3498
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess