EN
  • EN
  • DE

LP3936SL/NOPB

Part No LP3936SL/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 32TCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 9
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 6V
Output Voltage 5.3V
Channel Output Current 25mA, 120mA (Flash)
Frequency 1MHz
Dimming PWM
Applications Backlight, Camera Flash
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 32-TLGA (4.5x5.5)
Win Source Part Number 113628-LP3936SL/NOPB
Ultra Librarian 3D Model Ultra Librarian LP3936SL/NOPB CAD Model

Description

The LP3936SL/NOPB is a sophisticated electronic component manufactured by Texas Instruments, a renowned global semiconductor company that designs and manufactures analog, embedded processing and other types of chips. This product is part of the Power Management ICs category, specifically designed to manage, control and distribute power in electronic systems.

The LP3936SL/NOPB is a dual-mode charge pump designed for powering OLED displays, which are used in various electronic devices such as televisions, smartphones, and laptops. It is a versatile component that offers a wide range of applications due to its dual-mode operation. It can operate in either 1x mode for efficiency at higher voltage inputs or 1.5x mode for a broader range of input voltages. This flexibility makes it an excellent choice for a variety of electronic devices that require different power levels.

One of the key features of the LP3936SL/NOPB is its high power efficiency. This product is designed to minimize power consumption, thereby extending the battery life of the devices it powers. It also has a low noise operation, which is crucial in maintaining the performance and longevity of electronic devices.

The LP3936SL/NOPB is also equipped with an I<sup>2C interface, allowing it to communicate with microcontrollers or other ICs in a system. This feature enables the adjustment of output voltages and other settings, providing designers with greater flexibility and control in their designs.

The product is packaged in a 24-WQFN (4x4) casing, designed for surface mount. This compact design allows it to be integrated into devices with limited space. Despite its small size, it delivers reliable and efficient performance.

In summary, the LP3936SL/NOPB from Texas Instruments is a high-performing, versatile, and efficient power management IC. It is designed to deliver optimal performance in powering OLED displays while ensuring low power consumption and noise operation. Its compact design and I<sup>2C interface make it a flexible and convenient solution for a wide range of electronic devices.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $4.0289
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8453 $53.8342
32+ $3.1552 $100.9664
50+ $3.0566 $152.8300
68+ $2.9580 $201.1440
88+ $2.8594 $251.6272
118+ $2.5636 $302.5048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,320 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess