EN
  • EN
  • DE

LP3962EMP-2.5/NOPB

Part No LP3962EMP-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 1.5A SOT223-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 7V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.55V @ 1.5A
Output Current 1.5A
Operating Supply Current 9mA to 15mA
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Voltage - Dropout (Typical) 0.38V @ 1.5A
Mounting SMD (SMT)
Case / Package SOT-223-5
Win Source Part Number 002685-LP3962EMP-2.5/NOPB
Ultra Librarian 3D Model Ultra Librarian LP3962EMP-2.5/NOPB CAD Model

Description

The LP3962EMP-2.5/NOPB is a high-performance, low-dropout regulator developed by Texas Instruments, a renowned name in the field of semiconductor technology. This product is designed to ensure the smooth and efficient functioning of electronic devices by providing a stable and reliable source of power.

The LP3962EMP-2.5/NOPB stands out due to its ability to deliver 1.5A of output current, while only requiring a minimal input voltage of 2.5V. This makes it an ideal solution for applications that require a high current output but are limited by a low input voltage. This product is designed to be used in a wide range of applications, including but not limited to, portable devices, home appliances, and industrial equipment.

One of the key features of the LP3962EMP-2.5/NOPB is its low-dropout voltage. This means that the regulator can continue to provide a stable output voltage even when the input voltage is very close to the output voltage. This feature allows the product to perform exceptionally well in situations where the supply voltage is fluctuating, thereby ensuring the consistent performance of the device it powers.

The LP3962EMP-2.5/NOPB also boasts of a fast transient response, which aids in maintaining a stable output voltage even during rapid changes in load conditions. This is especially beneficial in applications that experience frequent and sudden changes in power demand.

Another notable feature of the LP3962EMP-2.5/NOPB is its thermal and current limit protection. This safety feature helps prevent damage to the regulator and the device it powers by shutting down the regulator when the temperature or current exceeds a certain limit.

The LP3962EMP-2.5/NOPB is designed with a fixed output voltage, which simplifies its usage as there is no need for external components to set the output voltage. Moreover, it comes in a small 8-pin power package, making it a compact solution for space-constrained applications.

In conclusion, the LP3962EMP-2.5/NOPB from Texas Instruments is a high-quality, efficient, and reliable low-dropout regulator. Its impressive features, such as high current output, low-dropout voltage, fast transient response, and thermal and current limit protection, make it a versatile solution for a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3020 $52.8320
37+ $2.7093 $100.2441
58+ $2.6247 $152.2326
79+ $2.5400 $200.6600
102+ $2.4553 $250.4406
137+ $2.2013 $301.5781
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess