EN
  • EN
  • DE

LP3962EMP-3.3/NOPB

Part No LP3962EMP-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 1.5A SOT223-5 / LDO Regulator Pos 3.3V 1.5A 5-Pin(4+Tab) SOT-223 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 7V
Output Voltage 3.3V
Voltage Dropout (Maximum) 0.55V @ 1.5A
Output Current 1.5A
Operating Supply Current 9mA ~ 15mA
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-261-5, TO-261AB
Manufacturer Package SOT-223-5
Win Source Part Number 779848-LP3962EMP-3.3/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LP3962
Introduction Date March 09, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP3962EMP-3.3/NOPB CAD Model

Description

The LP3962EMP-3.3/NOPB is a high-performance, low-dropout (LDO) linear voltage regulator manufactured by Texas Instruments. This device is designed to provide a stable and reliable power supply for a wide range of applications, with a fixed output voltage of 3.3V. It is an ideal choice for sensitive electronics requiring a steady voltage source, such as microcontrollers, analog devices, and digital circuits.

Key Features

  • Output Voltage: Provides a fixed output of 3.3V, which is a common voltage requirement for many digital and analog circuits.
  • High Accuracy: Ensures a precise output voltage with a low dropout voltage, which enhances the efficiency of the device.
  • Current Capacity: Capable of delivering up to 1.5A of continuous output current, making it suitable for high-power applications.
  • Thermal Protection: Integrated over-temperature shutdown feature protects the device and the connected components from damage due to excessive heat.
  • Overcurrent Protection: Built-in current limit helps to safeguard the regulator and the load from fault conditions and short circuits.
  • Low Ground Pin Current: Reduces power dissipation and improves efficiency, especially beneficial in battery-powered devices.
  • Noise Reduction: The low output noise characteristic makes it an excellent choice for RF and precision analog applications.

Applications

The LP3962EMP-3.3/NOPB is versatile and can be used in a variety of electronic devices. Common applications include:

  • Portable Devices
  • Wireless Communication Systems
  • Microcontroller Power Supplies
  • Peripheral Power Supplies
  • Audio and Video Equipment

Package and Reliability

This regulator is available in a 5-pin SOT-223 package, which is designed for optimal thermal performance and space efficiency on circuit boards. The "NOPB" suffix indicates that the product is lead-free and RoHS compliant, adhering to environmental standards. Texas Instruments is known for its commitment to quality, and the LP3962EMP-3.3/NOPB is no exception, offering reliable performance in a variety of operating conditions.

You May Also Be Interested in

Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Panasonic
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4961 $51.9688
19+ $5.3302 $101.2738
30+ $5.1636 $154.9080
41+ $4.9970 $204.8770
52+ $4.8305 $251.1860
70+ $4.3308 $303.1560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 448 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess