EN
  • EN
  • DE

82V2058XDAG

Part No 82V2058XDAG
Manufacturer Renesas Electronics America
Catalog Interface - Telecom
Description TQFP 20.00X20.00X1.40 MM, 0.50MM  /  Telecom IC Line Interface Unit (LIU) 144-TQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Renesas Electronics America Inc
Package Tray
Function Line Interface Unit (LIU)
Interface JTAG, Serial
Number of Circuits 8
Voltage - Supply 3.13V ~ 3.47V
Current - Supply 60mA
Power (Watts) 1.6 W
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 144-LQFP Exposed Pad
Supplier Device Package 144-TQFP (20x20)
Base Product Number 82V2058
REACH Status REACH Unaffected
Other Names 800-82V2058XDAG
Standard Package 1
Win Source Part Number 1198431-82V2058XDAG
Ultra Librarian 3D Model Ultra Librarian 82V2058XDAG CAD Model

Description

The Renesas 82V2058XDAG is a high-performance telecom device designed for a variety of communication applications. It excels in environments demanding reliable and efficient data transmission. This device is known for its robust architecture and ability to handle complex telecom protocols.

Applications:

  • T1/E1 Line Interface Units: Used in telecommunications equipment for connecting to T1/E1 lines.
  • Digital Cross-Connect Systems (DCS): Implemented in DCS equipment for switching and managing digital signals.
  • Private Branch Exchanges (PBX): Integrated into PBX systems for handling voice and data communications within an organization.
  • Channel Banks: Utilized in channel banks for multiplexing and demultiplexing multiple channels over a single transmission line.
  • Voice over IP (VoIP) Gateways: Found in VoIP gateways to convert voice signals into data packets for transmission over IP networks.

Features:

  • Integrated Clock Recovery: Provides precise clock recovery for reliable data transmission.
  • Jitter Attenuation: Minimizes jitter in the received signal, ensuring signal integrity.
  • Line Build-Out (LBO) Control: Allows for adjustment of the transmitted signal strength to compensate for line losses.
  • Diagnostic Capabilities: Offers comprehensive diagnostic features for easy troubleshooting and maintenance.
  • Low Power Consumption: Designed for energy efficiency, reducing overall system power consumption.

Benefits:

  • Improved Signal Quality: Ensures clear and reliable data transmission, minimizing errors.
  • Reduced System Cost: Integration of multiple functions reduces the need for external components.
  • Simplified System Design: Easier integration into existing telecommunications infrastructure.
  • Enhanced Network Performance: Optimizes data flow and reduces network congestion.
  • Increased System Reliability: Robust design ensures stable and dependable operation.

The 82V2058XDAG from Renesas is a versatile telecom solution suitable for a range of applications where signal integrity and reliability are paramount. Its advanced features and robust design make it a valuable component in modern telecommunications infrastructure. It operates across a wide temperature range, making it suitable for various environmental conditions. The device is typically packaged in a TQFP package, facilitating easy board mounting and integration.

You May Also Be Interested in

Infineon Technologies
Lowest to $5.6191
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
ST-Ericsson Inc
Lowest to $42.5952
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Infineon Technologies
Lowest to $9.2446
Others
Need more? Email Us
Others
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4788 $57.9152
10+ $11.8801 $118.8010
16+ $11.5088 $184.1408
21+ $11.1376 $233.8896
27+ $10.7664 $290.6928
36+ $9.6526 $347.4936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 137 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess