EN
  • EN
  • DE

LP3963ESX-1.8

Part No LP3963ESX-1.8
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 1.8V 3A DDPAK/TO263-5  /  Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 7V
Voltage - Output (Min/Fixed) 1.8V
Voltage Dropout (Max) 1.2V @ 3A
Current - Output 3A
Current - Quiescent (Iq) 9 mA
Current - Supply (Max) 15 mA
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Supplier Device Package DDPAK/TO-263-5
Base Product Number LP3963
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names *LP3963ESX-1.8,LP3963ESX-1.8-NDR
Standard Package 500
Win Source Part Number 984323-LP3963ESX-1.8
Ultra Librarian 3D Model Ultra Librarian LP3963ESX-1.8 CAD Model

Description

The LP3963ESX-1.8 is a high-performance, fast ultra-low-dropout linear regulator (LDO) from the reputable manufacturer Texas Instruments. This advanced power management integrated circuit is specifically designed to deliver a stable and reliable 1.8V output voltage, which is essential for powering sensitive electronics that require precise voltage levels for optimal operation.

Key Features

  • Output Voltage: The LP3963ESX-1.8 provides a fixed output voltage of 1.8V, which is ideal for digital circuits and low-voltage applications.
  • High Current Capacity: With an ability to deliver up to 3A of continuous output current, this regulator can power a wide range of high-performance devices.
  • Low Dropout Voltage: The device features an ultra-low dropout voltage, ensuring efficient operation even when the input voltage is very close to the output voltage, which is crucial for battery-powered applications.
  • Excellent Stability: It is designed to be stable with low-ESR ceramic capacitors, offering enhanced performance and reliability.
  • Adjustable Output: While the LP3963ESX-1.8 is preset to 1.8V, it also offers the flexibility to adjust the output voltage with external resistors for specific application requirements.
  • Thermal Protection: The device includes built-in thermal shutdown protection that prevents damage from overheating.
  • Overcurrent Protection: Additionally, it features current limit protection to safeguard the device and the load from excessive current conditions.

Applications

The LP3963ESX-1.8 is versatile and can be used in a variety of applications, including:

  • High-end consumer electronics
  • Computing devices such as laptops and desktops
  • Telecommunication equipment
  • Industrial systems
  • Portable battery-powered devices

With its robust design and reliable performance, the LP3963ESX-1.8 from Texas Instruments is an excellent choice for any application requiring a stable and efficient power supply.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2686 $52.6860
24+ $4.3230 $103.7520
36+ $4.1879 $150.7644
50+ $4.0528 $202.6400
64+ $3.9177 $250.7328
86+ $3.5124 $302.0664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess