EN
  • EN
  • DE

LP3965ES-ADJ

Part No LP3965ES-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Adjustable
Voltage - Input (Maximum) 7V
Min/Fixed Output Voltage 1.216V
Maximum Output Voltage 5.1V
Maximum Dropout Voltage 0.55V at 1.5A
Output Current 1.5A
Current - Quiescent (Iq) 9mA
Maximum Supply Current 15mA
PSRR 60dB ~ 40dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package DDPAK/TO-263-5
Family Part Number LP3965
Manufacturer Pack Quantity 45
MSL Level 3 (168 Hours)
Win Source Part Number 1203741-LP3965ES-ADJ
Manufacturer Homepage www.ti.com
Family Name LP3962
Introduction Date May 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP3965ES-ADJ CAD Model

Description

Product Overview: LP3965ES-ADJ from Texas Instruments

The LP3965ES-ADJ, manufactured by Texas Instruments, is a high-performance, fast, ultra-low dropout linear regulator that is well-suited for demanding applications. It offers a variable output voltage, making it highly adaptable for various electronic designs.

Key Features

  • Adjustable Output Voltage: This regulator allows for an adjustable output voltage that can be set from 1.2V to 5V using external resistors. This feature provides design flexibility, catering to a wide range of voltage requirements.
  • High Efficiency: The LP3965ES-ADJ is designed for high-efficiency operation, which minimizes heat generation and improves overall system reliability.
  • Low Dropout: Its ultra-low dropout performance ensures efficient operation even with very small differences between the input and output voltages, which is ideal for battery-powered applications.
  • Fast Transient Response: The device's fast transient response helps maintain stable output voltage during sudden load changes, making it suitable for high-performance microprocessors and other sensitive components.
  • Overcurrent and Overtemperature Protection: Built-in protection circuits safeguard the device against adverse conditions, enhancing the safety and longevity of both the regulator and the system it is used in.

Applications

The LP3965ES-ADJ is a versatile component that can be used in a variety of applications, including:

  • High-performance computing systems
  • Networking and telecommunication equipment
  • Consumer electronics
  • Portable and battery-powered devices
  • Industrial and automotive systems

Package and Availability

The LP3965ES-ADJ comes in a TO-263 package, known for its excellent power dissipation characteristics. This package is widely used in industry and is compatible with standard PCB assembly processes. Check with Texas Instruments or authorized distributors for availability and bulk pricing options.

For detailed specifications, application notes, and additional resources, please visit the Texas Instruments website or consult the LP3965ES-ADJ datasheet.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0781 $51.9525
52+ $1.9466 $101.2232
80+ $1.8809 $150.4720
115+ $1.7493 $201.1695
149+ $1.6836 $250.8564
186+ $1.6178 $300.9108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,301 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess