The LP3971SQ-B410/NOPB is a highly advanced, power management unit (PMU) developed by Texas Instruments, a renowned global semiconductor company. This product is designed to cater to the power requirements of advanced portable devices, offering a highly integrated, efficient, and flexible solution for power management.
- Features: Five low-dropout linear regulators, including two 800mA and three 400mA capable, and two step-down DC-DC converters each delivering 600mA.
- Integration: Multiple power supply channels integrated into a single chip.
- Flexibility: Programmable output voltage and sequencing.
- Interface: I2C compatible interface.
- Power Efficiency: Low quiescent current, power-on reset (POR) function.
- Package: Compact 40-WQFN.
- Temperature Range: Operates from -40°C to 85°C.