The LP3985ITLX-2.85 is a sophisticated, high-performance, low-dropout regulator from Texas Instruments, a renowned leader in semiconductor technology. This product is a low-noise, low-dropout (LDO) regulator that is designed to deliver a continuous load current of 150mA. It is an ideal solution for various applications that require a clean, precise voltage, including portable RF electronics, cellular phones, and other handheld devices.
- Output Voltage: 2.85V
- Output Current: 150mA
- Input Voltage Range: 2.5V to 6V
- Dropout Voltage: Typically 120mV at 150mA load
- Output Noise: Typically 30µVRMS with a bypass capacitor
- PSRR: Excellent
- Package: Micro SMD
- Features: Thermal protection, current limit, shutdown mode